Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Toshiba Semiconductor TC74AC00PF
TC74AC00PF
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC74AC00PF Datasheet
History Price: $0.56000
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC74AC00PF Specification
Specification
Part No
TC74AC00PF
Category
Logic - Gates and Inverters
Manufacturer
Toshiba Semiconductor
Series
TC74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
TC74AC00PF PDF Datasheet
TC74AC00PF Datasheet
Click and Download: TC74AC00PF Datasheet
TC74AC00PF Related Parts
TC74AC00FTEL
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
TC74AC02FTEL
Toshiba Semiconductor
IC GATE NOR 4CH 2-INP 14TSSOP
TC74AC04FN(F,M)
Toshiba Semiconductor
IC INVERTER 6CH 1-INP 14SOL
TC74AC04FTEL
Toshiba Semiconductor
IC INVERTER 6CH 1-INP 14TSSOP
TC74AC08FTEL
Toshiba Semiconductor
IC GATE AND 4CH 2-INP 14TSSOP
TC74AC14F(EL,F)
Toshiba Semiconductor
IC INVERT SCHMITT 6CH 1-IN 14SOP
TC74AC14FTEL
Toshiba Semiconductor
IC INVERTER 6CH 1-INP 14TSSOP
TC74AC32P
Toshiba Semiconductor
IC GATE OR 4CH 2-INP 14DIP
TC74AC86FN(F,M)
Toshiba Semiconductor
IC GATE XOR 4CH 2-INP 14SOL
TC74ACT00FTEL
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
TC74ACT00P(F)
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
TC74ACT02P
Toshiba Semiconductor
IC GATE NOR 4CH 2-INP 14DIP
TC74AC00PF Compare Parts
TC74AC00PF vs TC7WZ32FK,LJ(CT
TC74AC00PF vs TC7WZ08FK,LJ(CT
TC74AC00PF vs TC7WZ04FU,LJ(CT
TC74AC00PF vs TC7WZ00FK,LJ(CT
TC74AC00PF vs TC7WU04FU,LF
TC74AC00PF vs TC7WU04FK,LF
TC74AC00PF vs TC7WHU04FU,LJ(CT
TC74AC00PF vs TC7WHU04FU(TE12L)
TC74AC00PF vs TC7WHU04FK,LJ(CT
TC74AC00PF vs TC7WH32FU,LJ(CT
TC74AC00PF vs TC7WH32FK,LJ(CT
TC74AC00PF vs TC7WH14FU,LJ(CT
TC74AC00PF vs TC7WH14FU(TE12L)
TC74AC00PF vs TC7WH14FK,LJ(CT
TC74AC00PF vs TC7WH08FU,LJ(CT
TC74AC00PF vs TC7WH08FK,LJ(CT
TC74AC00PF vs TC7WH04FU,LJ(CT
TC74AC00PF vs TC7WH04FU(TE12L)
TC74AC00PF vs TC7WH04FK,LJ(CT
TC74AC00PF vs TC7WH02FU,LJ(CT
TC74AC00PF vs TC7WH02FK(TE85L)
TC74AC00PF vs TC7WH00FU,LJ(CT
TC74AC00PF vs TC7WH00FU(TE12L)
TC74AC00PF vs TC7WH00FK,LJ(CT
TC74AC00PF vs TC7W32FUTE12LF
TC74AC00PF vs TC7W32FU(TE12L)
TC74AC00PF vs TC7W32FKTE85LF
TC74AC00PF vs TC7W14FU,LF
TC74AC00PF vs TC7W14FK,LF
TC74AC00PF vs TC7W08FU,LF
TC74AC00PF vs TC7W08FU(TE12L)
TC74AC00PF vs TC7W08FKTE85LF
TC74AC00PF vs TC7W04FU,LF
TC74AC00PF vs TC7W04FU(TE12L)
TC74AC00PF vs TC7W04FK,LF
TC74AC00PF vs TC7W02FUTE12LF
TC74AC00PF vs TC7W02FU(TE12L)
TC74AC00PF vs TC7W02F(TE12L)
TC74AC00PF vs TC7W00FUTE12LF
TC74AC00PF vs TC7W00FKTE85LF
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok