Packaging
Tube
Tape & Reel (TR)
Logic Type
NAND Gate
OR Gate
Voltage - Supply
2V ~ 5.5V
1.65V ~ 5.5V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
24mA, 24mA
32mA, 32mA
Input Logic Level - Low
0.5V ~ 1.65V
-
Input Logic Level - High
1.5V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
3.7ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
8-SSOP
Package / Case
14-DIP (0.300", 7.62mm)
8-VFSOP (0.091", 2.30mm Width)