Packaging
Tube
Tape & Reel (TR)
Logic Type
NAND Gate
AND Gate
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
0.5V
Input Logic Level - High
1.5V ~ 3.85V
1.5V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
7.9ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
8-SSOP
Package / Case
14-DIP (0.300", 7.62mm)
8-VFSOP (0.091", 2.30mm Width)