TBD62083APG
TBD62083APG
Active
Description:  IC PWR SWITCH N-CHAN 1:1 18DIP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TBD62083APG Datasheet
History Price: $1.49000
In Stock: 46800
TBD62083APG Specification
Specification
Part No
TBD62083APG
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
18-DIP
Package / Case
18-DIP (0.300", 7.62mm)
TBD62083APG PDF Datasheet
TBD62083APG Related Parts
TBD62003AFG,EL
TBD62003AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62003AFNG,EL
TBD62003AFNG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SSOP
TBD62003AFWG,EL
TBD62003AFWG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62003APG
TBD62003APG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16DIP
TBD62004AFG,EL
TBD62004AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62004AFNG,EL
TBD62004AFNG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SSOP
TBD62004AFWG,EL
TBD62004AFWG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62004APG
TBD62004APG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16DIP
TBD62064AFAG,EL
TBD62064AFAG,EL
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SSOP
TBD62064AFG,EL
TBD62064AFG,EL
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 16HSOP
TBD62064APG,HZ
TBD62064APG,HZ
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 16DIP
TBD62083AFG
TBD62083AFG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 18SOP
TBD62083APG Compare Parts
  • TBD62083APG vs TBD62786AFWG,EL
  • TBD62083APG vs TBD62786AFNG,EL
  • TBD62083APG vs TBD62785APG
  • TBD62083APG vs TBD62785AFWG,EL
  • TBD62083APG vs TBD62783APG
  • TBD62083APG vs TBD62783AFWG,EL
  • TBD62083APG vs TBD62783AFNG,EL
  • TBD62083APG vs TBD62783AFNG
  • TBD62083APG vs TBD62783AFG,EL
  • TBD62083APG vs TBD62783AFG
  • TBD62083APG vs TBD62781APG
  • TBD62083APG vs TBD62781AFWG,EL
  • TBD62083APG vs TBD62503APG
  • TBD62083APG vs TBD62503AFWG,EL
  • TBD62083APG vs TBD62503AFNG,EL
  • TBD62083APG vs TBD62503AFG,EL
  • TBD62083APG vs TBD62502APG
  • TBD62083APG vs TBD62502AFWG,EL
  • TBD62083APG vs TBD62502AFNG,EL
  • TBD62083APG vs TBD62502AFG,EL
  • TBD62083APG vs TBD62387AFNG,EL
  • TBD62083APG vs TBD62384APG
  • TBD62083APG vs TBD62384AFWG,EL
  • TBD62083APG vs TBD62381APG
  • TBD62083APG vs TBD62381AFWG,EL
  • TBD62083APG vs TBD62381AFNG,EL
  • TBD62083APG vs TBD62308APG,HZ
  • TBD62083APG vs TBD62308AFG,EL
  • TBD62083APG vs TBD62308AFAG,EL
  • TBD62083APG vs TBD62304APG,HZ
  • TBD62083APG vs TBD62304AFWG,EL
  • TBD62083APG vs TBD62304AFNG,EL
  • TBD62083APG vs TBD62183AFWG,EL
  • TBD62083APG vs TBD62183AFNG,EL
  • TBD62083APG vs TBD62084APG
  • TBD62083APG vs TBD62084AFWG,EL
  • TBD62083APG vs TBD62084AFNG,EL
  • TBD62083APG vs TBD62084AFG,EL
  • TBD62083APG vs TBD62083AFWG,EL
  • TBD62083APG vs TBD62083AFNG,EL
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery