TBD62083AFG
TBD62083AFG
Active
Description:  IC PWR SWITCH N-CHAN 1:1 18SOP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TBD62083AFG Datasheet
History Price: Active
In Stock: 22400
TBD62083AFG Specification
Specification
Part No
TBD62083AFG
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
18-SOP
Package / Case
18-SOIC (0.276", 7.00mm Width)
TBD62083AFG PDF Datasheet
TBD62083AFG Related Parts
TBD62003AFG,EL
TBD62003AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62003AFNG,EL
TBD62003AFNG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SSOP
TBD62003AFWG,EL
TBD62003AFWG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62003APG
TBD62003APG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16DIP
TBD62004AFG,EL
TBD62004AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62004AFNG,EL
TBD62004AFNG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SSOP
TBD62004AFWG,EL
TBD62004AFWG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62004APG
TBD62004APG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16DIP
TBD62064AFAG,EL
TBD62064AFAG,EL
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SSOP
TBD62064AFG,EL
TBD62064AFG,EL
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 16HSOP
TBD62064APG,HZ
TBD62064APG,HZ
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 16DIP
TBD62083AFG,EL
TBD62083AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 18SOP
TBD62083AFG Description
The Toshiba Semiconductor TBD62083AFG is a high-performance, integrated circuit designed for driving loads in various applications, particularly in industrial automation, consumer electronics, and robotics. This device is part of Toshiba%27s family of high-voltage, high-current output drivers, making it suitable for controlling motors, relays, and other inductive loads. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TBD62083AFG is a dual high-voltage output driver that can control two independent loads. It is designed to operate with a high degree of reliability and efficiency, making it ideal for applications that require robust performance under varying conditions. The device is particularly noted for its ability to handle inductive loads, which are common in motor control and relay applications.

## Key Specifications

1. Output Configuration:
- The TBD62083AFG features two independent output channels, allowing for versatile control of multiple loads. Each output can be used to drive a load independently, providing flexibility in design.

2. Supply Voltage:
- The device operates with a supply voltage (VCC) ranging from 4.5V to 50V. This wide voltage range makes it suitable for various applications, from low-voltage to high-voltage systems.

3. Output Current:
- Each output channel can handle a maximum continuous output current of up to 0.5A (500mA). This capability allows the TBD62083AFG to drive a variety of loads, including small motors and relays.

4. Output Voltage:
- The output voltage can reach up to the supply voltage level, making it capable of driving loads that require high voltage levels.

5. Input Control:
- The device features TTL-compatible input control signals, allowing for easy interfacing with microcontrollers and other digital logic devices. The input voltage range for control signals is typically between 2.0V and 5.5V.

6. Protection Features:
- The TBD62083AFG includes built-in protection features such as thermal shutdown and overcurrent protection. These features help prevent damage to the device and the loads it drives, ensuring reliable operation.

7. Package Type:
- The TBD62083AFG is available in a compact HTSSOP (Heat Sink Thin Small Outline Package) form factor, which facilitates easy integration into various circuit designs. The package typically has 16 pins, providing sufficient connections for the two output channels and control inputs.

8. Operating Temperature Range:
- The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in both consumer and industrial environments.

9. Switching Speed:
- The TBD62083AFG offers fast switching capabilities, with a typical rise time and fall time in the range of microseconds. This feature is essential for applications that require quick response times.

10. Isolation:
- The device provides electrical isolation between the input and output, which is crucial for protecting sensitive control circuits from high-voltage spikes generated by inductive loads.

## Applications

The Toshiba TBD62083AFG is suitable for a wide range of applications, including:

- Motor Control: Ideal for driving small DC motors in robotics, toys, and automation systems.
- Relay Driving: Can be used to control relays in various electronic systems, providing isolation and control for higher voltage loads.
- LED Drivers: Suitable for driving LED arrays in lighting applications, allowing for dimming and control.
- Industrial Automation: Used in control systems for machinery and equipment, providing reliable operation in harsh environments.
- Consumer Electronics: Applicable in devices such as washing machines, air conditioners, and other home appliances that require load control.

## Conclusion

The Toshiba Semiconductor TBD62083AFG is a versatile and reliable output driver that meets the demands of various applications requiring high-voltage and high-current control. With its robust specifications, including a wide supply voltage range, independent output channels, and built-in protection features, it is an excellent choice for engineers and designers looking to implement efficient load control in their electronic systems. Its compact package and ease of integration further enhance its appeal for a wide array of applications in both consumer and industrial markets.
TBD62083AFG Compare Parts
  • TBD62083AFG vs TBD62786AFWG,EL
  • TBD62083AFG vs TBD62786AFNG,EL
  • TBD62083AFG vs TBD62785APG
  • TBD62083AFG vs TBD62785AFWG,EL
  • TBD62083AFG vs TBD62783APG
  • TBD62083AFG vs TBD62783AFWG,EL
  • TBD62083AFG vs TBD62783AFNG,EL
  • TBD62083AFG vs TBD62783AFNG
  • TBD62083AFG vs TBD62783AFG,EL
  • TBD62083AFG vs TBD62783AFG
  • TBD62083AFG vs TBD62781APG
  • TBD62083AFG vs TBD62781AFWG,EL
  • TBD62083AFG vs TBD62503APG
  • TBD62083AFG vs TBD62503AFWG,EL
  • TBD62083AFG vs TBD62503AFNG,EL
  • TBD62083AFG vs TBD62503AFG,EL
  • TBD62083AFG vs TBD62502APG
  • TBD62083AFG vs TBD62502AFWG,EL
  • TBD62083AFG vs TBD62502AFNG,EL
  • TBD62083AFG vs TBD62502AFG,EL
  • TBD62083AFG vs TBD62387AFNG,EL
  • TBD62083AFG vs TBD62384APG
  • TBD62083AFG vs TBD62384AFWG,EL
  • TBD62083AFG vs TBD62381APG
  • TBD62083AFG vs TBD62381AFWG,EL
  • TBD62083AFG vs TBD62381AFNG,EL
  • TBD62083AFG vs TBD62308APG,HZ
  • TBD62083AFG vs TBD62308AFG,EL
  • TBD62083AFG vs TBD62308AFAG,EL
  • TBD62083AFG vs TBD62304APG,HZ
  • TBD62083AFG vs TBD62304AFWG,EL
  • TBD62083AFG vs TBD62304AFNG,EL
  • TBD62083AFG vs TBD62183AFWG,EL
  • TBD62083AFG vs TBD62183AFNG,EL
  • TBD62083AFG vs TBD62084APG
  • TBD62083AFG vs TBD62084AFWG,EL
  • TBD62083AFG vs TBD62084AFNG,EL
  • TBD62083AFG vs TBD62084AFG,EL
  • TBD62083AFG vs TBD62083APG
  • TBD62083AFG vs TBD62083AFWG,EL
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller