TBD62083APG
TBD62083APG
Active
Description:  IC PWR SWITCH N-CHAN 1:1 18DIP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TBD62083APG Datasheet
History Price: $1.49000
In Stock: 46800
TBD62083APG vs TBD62381APG
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
50V (Max)
0V ~ 50V
Voltage - Supply (Vcc/Vdd)
Not Required
4.5V ~ 5.5V
Current - Output (Max)
500mA
500mA
Rds On (Typ)
-
1Ohm
Input Type
Inverting
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
18-DIP
18-DIP
Package / Case
18-DIP (0.300", 7.62mm)
18-DIP (0.300", 7.62mm)