TBD62083AFG
TBD62083AFG
Active
Description:  IC PWR SWITCH N-CHAN 1:1 18SOP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TBD62083AFG Datasheet
History Price: Active
In Stock: 22400
TBD62083AFG vs TBD62387AFNG,EL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
50V (Max)
0V ~ 50V
Voltage - Supply (Vcc/Vdd)
Not Required
4.5V ~ 5.5V
Current - Output (Max)
500mA
500mA
Rds On (Typ)
-
1.5Ohm
Input Type
Inverting
Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
18-SOP
20-SSOP
Package / Case
18-SOIC (0.276", 7.00mm Width)
20-LSSOP (0.173", 4.40mm Width)