TBD62083AFG
TBD62083AFG
Active
Description:  IC PWR SWITCH N-CHAN 1:1 18SOP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TBD62083AFG Datasheet
History Price: Active
In Stock: 22400
TBD62083AFG vs TBD62783APG
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
50V (Max)
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
500mA
Rds On (Typ)
-
-
Input Type
Inverting
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
18-SOP
18-DIP
Package / Case
18-SOIC (0.276", 7.00mm Width)
18-DIP (0.300", 7.62mm)