☰
UCD8220PWP
UCD8220PWP
Active
Description:  IC REG CTRLR MULT TOP 16HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCD8220PWP Datasheet
History Price: $2.54000
In Stock: 18560
UCD8220PWP Specification
Specification
Part No
UCD8220PWP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15.5V
Frequency - Switching
Up to 2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
UCD8220PWP Related Parts
UCD7230ARGWR
UCD7230ARGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230ARGWT
UCD7230ARGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230PWP
UCD7230PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPG4
UCD7230PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPR
UCD7230PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230RGWR
UCD7230RGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWRG4
UCD7230RGWRG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWT
UCD7230RGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWTG4
UCD7230RGWTG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7231RTJR
UCD7231RTJR
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD7231RTJT
UCD7231RTJT
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD8220PWPR
UCD8220PWPR
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD8220PWP Compare Parts
  • UCD8220PWP vs UCD9224RGZR
  • UCD8220PWP vs UCD9222WRGZREP
  • UCD8220PWP vs UCD9222RGZT
  • UCD8220PWP vs UCD9222RGZR
  • UCD8220PWP vs UCD9220RGZT
  • UCD8220PWP vs UCD9220RGZR
  • UCD8220PWP vs UCD9112RHBT
  • UCD8220PWP vs UCD9112RHBR
  • UCD8220PWP vs UCD8220QPWPRQ1
  • UCD8220PWP vs UCD8220PWPRG4
  • UCD8220PWP vs UCD8220PWPR
  • UCD8220PWP vs UCD7231RTJT
  • UCD8220PWP vs UCD7231RTJR
  • UCD8220PWP vs UCD7230RGWTG4
  • UCD8220PWP vs UCD7230RGWT
  • UCD8220PWP vs UCD7230RGWRG4
  • UCD8220PWP vs UCD7230RGWR
  • UCD8220PWP vs UCD7230PWPR
  • UCD8220PWP vs UCD7230PWPG4
  • UCD8220PWP vs UCD7230PWP
  • UCD8220PWP vs UCD7230ARGWT
  • UCD8220PWP vs UCD7230ARGWR
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****