Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UCD7230ARGWT
UCD7230ARGWT
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 20VQFN
Manufacturer:
Texas Instruments
Datasheet:
UCD7230ARGWT Datasheet
History Price: $2.29000
In Stock: 19760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCD7230ARGWT Specification
Specification
Part No
UCD7230ARGWT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 15.5V
Frequency - Switching
200kHz ~ 2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-VQFN Exposed Pad
Supplier Device Package
20-VQFN (5x5)
UCD7230ARGWT Related Parts
UCD7230ARGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230RGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWRG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWTG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7231RTJR
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD7231RTJT
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD8220PWP
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD8220PWPR
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD7230ARGWT Compare Parts
UCD7230ARGWT vs UCD9224RGZR
UCD7230ARGWT vs UCD9222WRGZREP
UCD7230ARGWT vs UCD9222RGZT
UCD7230ARGWT vs UCD9222RGZR
UCD7230ARGWT vs UCD9220RGZT
UCD7230ARGWT vs UCD9220RGZR
UCD7230ARGWT vs UCD9112RHBT
UCD7230ARGWT vs UCD9112RHBR
UCD7230ARGWT vs UCD8220QPWPRQ1
UCD7230ARGWT vs UCD8220PWPRG4
UCD7230ARGWT vs UCD8220PWPR
UCD7230ARGWT vs UCD8220PWP
UCD7230ARGWT vs UCD7231RTJT
UCD7230ARGWT vs UCD7231RTJR
UCD7230ARGWT vs UCD7230RGWTG4
UCD7230ARGWT vs UCD7230RGWT
UCD7230ARGWT vs UCD7230RGWRG4
UCD7230ARGWT vs UCD7230RGWR
UCD7230ARGWT vs UCD7230PWPR
UCD7230ARGWT vs UCD7230PWPG4
UCD7230ARGWT vs UCD7230PWP
UCD7230ARGWT vs UCD7230ARGWR
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****