☰
UCD7231RTJT
UCD7231RTJT
Active
Description:  IC REG CTRLR BUCK 20QFN
Manufacturer:  Texas Instruments
Datasheet:   UCD7231RTJT Datasheet
History Price: $2.23000
In Stock: 44665
UCD7231RTJT Specification
Specification
Part No
UCD7231RTJT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.7V ~ 15V
Frequency - Switching
Up to 2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
UCD7231RTJT Related Parts
UCD7230ARGWR
UCD7230ARGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230ARGWT
UCD7230ARGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230PWP
UCD7230PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPG4
UCD7230PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPR
UCD7230PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230RGWR
UCD7230RGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWRG4
UCD7230RGWRG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWT
UCD7230RGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWTG4
UCD7230RGWTG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7231RTJR
UCD7231RTJR
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD8220PWP
UCD8220PWP
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD8220PWPR
UCD8220PWPR
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD7231RTJT Compare Parts
  • UCD7231RTJT vs UCD9224RGZR
  • UCD7231RTJT vs UCD9222WRGZREP
  • UCD7231RTJT vs UCD9222RGZT
  • UCD7231RTJT vs UCD9222RGZR
  • UCD7231RTJT vs UCD9220RGZT
  • UCD7231RTJT vs UCD9220RGZR
  • UCD7231RTJT vs UCD9112RHBT
  • UCD7231RTJT vs UCD9112RHBR
  • UCD7231RTJT vs UCD8220QPWPRQ1
  • UCD7231RTJT vs UCD8220PWPRG4
  • UCD7231RTJT vs UCD8220PWPR
  • UCD7231RTJT vs UCD8220PWP
  • UCD7231RTJT vs UCD7231RTJR
  • UCD7231RTJT vs UCD7230RGWTG4
  • UCD7231RTJT vs UCD7230RGWT
  • UCD7231RTJT vs UCD7230RGWRG4
  • UCD7231RTJT vs UCD7230RGWR
  • UCD7231RTJT vs UCD7230PWPR
  • UCD7231RTJT vs UCD7230PWPG4
  • UCD7231RTJT vs UCD7230PWP
  • UCD7231RTJT vs UCD7230ARGWT
  • UCD7231RTJT vs UCD7230ARGWR
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****