Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Texas Instruments UCC561DPTR
UCC561DPTR
Obsolete
Interface - Signal Terminators
Description:
IC LV DIFF SCSI REG 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC561DPTR Datasheet
History Price: $1.48000
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC561DPTR Specification
Specification
Part No
UCC561DPTR
Category
Interface - Signal Terminators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, LVD
Number of Terminations
27
Voltage - Supply
2.7V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC561DPTR PDF Datasheet
UCC561DPTR Datasheet
Click and Download: UCC561DPTR Datasheet
UCC561DPTR Related Parts
UCC5510MWP
Texas Instruments
IC SCSI 9-LINE TERM 36-SOP
UCC5510MWPTR
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
UCC5511PM
Texas Instruments
IC LVD TERMINATOR 3-5V 64-LQFP
UCC5519PWP
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM,
UCC5519PWP
Texas Instruments
IC MULT-MODE SCSI TERM 28-HTSSOP
UCC5519PWPG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPR
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPRG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5606DP
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC5606DP/81217
Texas Instruments
ANALOG INTERFACE
UCC5606DPTR
Texas Instruments
IC SCSI 9-LINE 3-5V TERM 16SOIC
UCC5606DPTRG4
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC561DPTR Compare Parts
UCC561DPTR vs UCC5696PNR
UCC561DPTR vs UCC5696PNG4
UCC561DPTR vs UCC5696PN
UCC561DPTR vs UCC5687PMG4
UCC561DPTR vs UCC5687PM
UCC561DPTR vs UCC5686PMTRG4
UCC561DPTR vs UCC5686PMTR
UCC561DPTR vs UCC5686PMG4
UCC561DPTR vs UCC5686PM
UCC561DPTR vs UCC5681PW24
UCC561DPTR vs UCC5680PW28TR
UCC561DPTR vs UCC5680PW28
UCC561DPTR vs UCC5680PW24TRG4
UCC561DPTR vs UCC5680PW24TR
UCC561DPTR vs UCC5680PW24
UCC561DPTR vs UCC5673PWPTRG4
UCC561DPTR vs UCC5673PWPTR
UCC561DPTR vs UCC5673PWP
UCC561DPTR vs UCC5673MWPG4
UCC561DPTR vs UCC5673MWP
UCC561DPTR vs UCC5672PWPTRG4
UCC561DPTR vs UCC5672PWPTR
UCC561DPTR vs UCC5672PWP
UCC561DPTR vs UCC5672MWPTRG4
UCC561DPTR vs UCC5672MWPTR
UCC561DPTR vs UCC5672MWP
UCC561DPTR vs UCC5670MWP
UCC561DPTR vs UCC5642MWPTRG4
UCC561DPTR vs UCC5642MWPTR
UCC561DPTR vs UCC5642MWPG4
UCC561DPTR vs UCC5642MWP
UCC561DPTR vs UCC5641PW28
UCC561DPTR vs UCC5641PW24
UCC561DPTR vs UCC5640PWX
UCC561DPTR vs UCC5640PW28TRG4
UCC561DPTR vs UCC5640PW28TR
UCC561DPTR vs UCC5640PW28G4
UCC561DPTR vs UCC5640PW28
UCC561DPTR vs UCC5640PW24TR
UCC561DPTR vs UCC5640PW24G4
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable