UCC5606DPTRG4
UCC5606DPTRG4
Obsolete
Description:  IC SCSI 9-LINE TERM 16-SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 16300
UCC5606DPTRG4 Specification
Specification
Part No
UCC5606DPTRG4
Category
Interface - Signal Terminators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI
Number of Terminations
9
Voltage - Supply
2.7V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC5606DPTRG4 PDF Datasheet
UCC5606DPTRG4 Related Parts
UCC5510MWP
UCC5510MWP
Texas Instruments
IC SCSI 9-LINE TERM 36-SOP
UCC5510MWPTR
UCC5510MWPTR
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
UCC5511PM
UCC5511PM
Texas Instruments
IC LVD TERMINATOR 3-5V 64-LQFP
UCC5519PWP
UCC5519PWP
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM,
UCC5519PWP
UCC5519PWP
Texas Instruments
IC MULT-MODE SCSI TERM 28-HTSSOP
UCC5519PWPG4
UCC5519PWPG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPR
UCC5519PWPR
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPRG4
UCC5519PWPRG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5606DP
UCC5606DP
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC5606DP/81217
UCC5606DP/81217
Texas Instruments
ANALOG INTERFACE
UCC5606DPTR
UCC5606DPTR
Texas Instruments
IC SCSI 9-LINE 3-5V TERM 16SOIC
UCC5606PWP
UCC5606PWP
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP
UCC5606DPTRG4 Compare Parts
  • UCC5606DPTRG4 vs UCC5696PNR
  • UCC5606DPTRG4 vs UCC5696PNG4
  • UCC5606DPTRG4 vs UCC5696PN
  • UCC5606DPTRG4 vs UCC5687PMG4
  • UCC5606DPTRG4 vs UCC5687PM
  • UCC5606DPTRG4 vs UCC5686PMTRG4
  • UCC5606DPTRG4 vs UCC5686PMTR
  • UCC5606DPTRG4 vs UCC5686PMG4
  • UCC5606DPTRG4 vs UCC5686PM
  • UCC5606DPTRG4 vs UCC5681PW24
  • UCC5606DPTRG4 vs UCC5680PW28TR
  • UCC5606DPTRG4 vs UCC5680PW28
  • UCC5606DPTRG4 vs UCC5680PW24TRG4
  • UCC5606DPTRG4 vs UCC5680PW24TR
  • UCC5606DPTRG4 vs UCC5680PW24
  • UCC5606DPTRG4 vs UCC5673PWPTRG4
  • UCC5606DPTRG4 vs UCC5673PWPTR
  • UCC5606DPTRG4 vs UCC5673PWP
  • UCC5606DPTRG4 vs UCC5673MWPG4
  • UCC5606DPTRG4 vs UCC5673MWP
  • UCC5606DPTRG4 vs UCC5672PWPTRG4
  • UCC5606DPTRG4 vs UCC5672PWPTR
  • UCC5606DPTRG4 vs UCC5672PWP
  • UCC5606DPTRG4 vs UCC5672MWPTRG4
  • UCC5606DPTRG4 vs UCC5672MWPTR
  • UCC5606DPTRG4 vs UCC5672MWP
  • UCC5606DPTRG4 vs UCC5670MWP
  • UCC5606DPTRG4 vs UCC5642MWPTRG4
  • UCC5606DPTRG4 vs UCC5642MWPTR
  • UCC5606DPTRG4 vs UCC5642MWPG4
  • UCC5606DPTRG4 vs UCC5642MWP
  • UCC5606DPTRG4 vs UCC5641PW28
  • UCC5606DPTRG4 vs UCC5641PW24
  • UCC5606DPTRG4 vs UCC5640PWX
  • UCC5606DPTRG4 vs UCC5640PW28TRG4
  • UCC5606DPTRG4 vs UCC5640PW28TR
  • UCC5606DPTRG4 vs UCC5640PW28G4
  • UCC5606DPTRG4 vs UCC5640PW28
  • UCC5606DPTRG4 vs UCC5640PW24TR
  • UCC5606DPTRG4 vs UCC5640PW24G4
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.