UCC5606DPTR
UCC5606DPTR
Obsolete
Description:  IC SCSI 9-LINE 3-5V TERM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC5606DPTR Datasheet
History Price: $1.79000
In Stock: 35200
UCC5606DPTR Specification
Specification
Part No
UCC5606DPTR
Category
Interface - Signal Terminators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI
Number of Terminations
9
Voltage - Supply
2.7V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC5606DPTR PDF Datasheet
UCC5606DPTR Related Parts
UCC5510MWP
UCC5510MWP
Texas Instruments
IC SCSI 9-LINE TERM 36-SOP
UCC5510MWPTR
UCC5510MWPTR
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
UCC5511PM
UCC5511PM
Texas Instruments
IC LVD TERMINATOR 3-5V 64-LQFP
UCC5519PWP
UCC5519PWP
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM,
UCC5519PWP
UCC5519PWP
Texas Instruments
IC MULT-MODE SCSI TERM 28-HTSSOP
UCC5519PWPG4
UCC5519PWPG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPR
UCC5519PWPR
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPRG4
UCC5519PWPRG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5606DP
UCC5606DP
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC5606DP/81217
UCC5606DP/81217
Texas Instruments
ANALOG INTERFACE
UCC5606DPTRG4
UCC5606DPTRG4
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC5606PWP
UCC5606PWP
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP
UCC5606DPTR Description
The Texas Instruments UCC5606DPTR is a sophisticated voltage supervisor and power management IC designed to provide reliable monitoring and management of power systems in a variety of electronic applications. This device is part of the UCC56xx series, known for its advanced supervisory and management functions. Below is a detailed overview of the UCC5606DPTR, including its features, specifications, and typical applications.

## Overview

The UCC5606DPTR is a highly integrated voltage supervisor with a range of features designed to ensure reliable operation of power systems. It includes multiple voltage monitoring inputs, adjustable thresholds, and various fault management features. This IC is particularly useful in applications where precise monitoring of power supply voltages and fault conditions is critical.

## Key Features

- Multiple Voltage Monitoring Inputs: Provides up to six voltage monitoring channels, allowing for comprehensive monitoring of various power rails.
- Adjustable Voltage Thresholds: The voltage thresholds for each channel are adjustable via external resistors, offering flexibility to meet specific application requirements.
- Watchdog Timer: Integrated watchdog timer for system fault detection and recovery.
- Reset Outputs: Generates reset signals to ensure proper initialization of microcontrollers and other digital systems.
- Power-Fail Warning: Provides early warning signals for low voltage conditions, allowing for preemptive action before a complete power failure occurs.
- Fault Indication: Includes fault indicators that can signal the presence of over-voltage or under-voltage conditions.
- Low Power Consumption: Designed to operate with minimal power consumption, making it suitable for battery-powered and energy-efficient applications.
- Wide Supply Voltage Range: Operates over a broad range of supply voltages, enhancing flexibility in various systems.
- Compact Package: Available in a small 20-pin TSSOP package, saving space on the PCB.

## Specifications

Here are the detailed specifications for the UCC5606DPTR:

- Number of Voltage Monitoring Channels: 6
- Adjustable Thresholds: Yes, adjustable via external resistors
- Watchdog Timer: Integrated
- Reset Outputs: Yes, active-low
- Power-Fail Warning: Yes
- Fault Indication: Yes
- Supply Voltage (Vcc): 2.7V to 5.5V
- Threshold Accuracy: ±1% (typical)
- Reset Pulse Width: Typically 100 ms (can be adjusted)
- Watchdog Timer Period: Typically 1.6 seconds (can be adjusted)
- Power Consumption: Low power consumption, typical of CMOS technology
- Operating Temperature Range: -40°C to 125°C
- Package Type: 20-pin TSSOP (Thin Shrink Small Outline Package)

## Pin Configuration

The UCC5606DPTR is housed in a 20-pin TSSOP package. The pin configuration is as follows:

- Pin 1 (Vcc): Supply Voltage. Connects to the power supply.
- Pin 2 (GND): Ground. Connects to the system ground.
- Pin 3 (REF1): Reference Voltage 1. Provides a reference voltage for one of the monitoring channels.
- Pin 4 (REF2): Reference Voltage 2. Provides a reference voltage for another monitoring channel.
- Pin 5 (VMON1): Voltage Monitor Input 1. Monitors the voltage of the first power rail.
- Pin 6 (VMON2): Voltage Monitor Input 2. Monitors the voltage of the second power rail.
- Pin 7 (VMON3): Voltage Monitor Input 3. Monitors the voltage of the third power rail.
- Pin 8 (VMON4): Voltage Monitor Input 4. Monitors the voltage of the fourth power rail.
- Pin 9 (VMON5): Voltage Monitor Input 5. Monitors the voltage of the fifth power rail.
- Pin 10 (VMON6): Voltage Monitor Input 6. Monitors the voltage of the sixth power rail.
- Pin 11 (WDI): Watchdog Timer Input. Receives the watchdog timer signal.
- Pin 12 (WDOUT): Watchdog Timer Output. Provides the output of the watchdog timer.
- Pin 13 (RESET): Reset Output. Provides an active-low reset signal.
- Pin 14 (PFAIL): Power-Fail Warning Output. Provides an early warning of a power failure condition.
- Pin 15 (FAULT): Fault Indicator Output. Indicates the presence of a fault condition.
- Pin 16 (THRESH1): Threshold Adjustment Input 1. Adjusts the threshold voltage for the first monitoring channel.
- Pin 17 (THRESH2): Threshold Adjustment Input 2. Adjusts the threshold voltage for the second monitoring channel.
- Pin 18 (THRESH3): Threshold Adjustment Input 3. Adjusts the threshold voltage for the third monitoring channel.
- Pin 19 (THRESH4): Threshold Adjustment Input 4. Adjusts the threshold voltage for the fourth monitoring channel.
- Pin 20 (THRESH5): Threshold Adjustment Input 5. Adjusts the threshold voltage for the fifth monitoring channel.

## Applications

The UCC5606DPTR is designed for use in various applications where reliable voltage monitoring and power management are critical:

- Power Supply Monitoring: Monitors multiple power rails in power supply systems to ensure proper operation and prevent system failures.
- Embedded Systems: Provides voltage supervision and watchdog functionality in embedded systems to ensure reliable operation of microcontrollers and other critical components.
- Automotive Electronics: Used in automotive electronics to monitor and manage power supplies in vehicles, ensuring reliable operation of automotive systems.
- Industrial Equipment: Monitors power rails in industrial equipment to ensure stable operation and prevent unexpected shutdowns.
- Consumer Electronics: Integrated into consumer electronics to manage power supplies and provide fault detection.

## Advantages

- Comprehensive Monitoring: Provides monitoring for up to six voltage rails, offering extensive coverage for power management.
- Adjustable Thresholds: Allows for flexible configuration of voltage thresholds to meet specific application needs.
- Integrated Watchdog Timer: Enhances system reliability by providing fault detection and recovery mechanisms.
- Compact Design: The small TSSOP package saves space on the PCB, ideal for compact designs.

## Conclusion

The Texas Instruments UCC5606DPTR is a versatile and advanced voltage supervisor and power management IC that offers comprehensive monitoring and fault management capabilities. With its multiple voltage monitoring inputs, adjustable thresholds, and integrated watchdog timer, it is well-suited for a variety of applications requiring reliable power supervision and system management. The device’s low power consumption, wide supply voltage range, and compact package make it an excellent choice for both consumer and industrial applications where precise power management is essential.

If you have any further questions or need additional details about the UCC5606DPTR, feel free to ask!
UCC5606DPTR Compare Parts
  • UCC5606DPTR vs UCC5696PNR
  • UCC5606DPTR vs UCC5696PNG4
  • UCC5606DPTR vs UCC5696PN
  • UCC5606DPTR vs UCC5687PMG4
  • UCC5606DPTR vs UCC5687PM
  • UCC5606DPTR vs UCC5686PMTRG4
  • UCC5606DPTR vs UCC5686PMTR
  • UCC5606DPTR vs UCC5686PMG4
  • UCC5606DPTR vs UCC5686PM
  • UCC5606DPTR vs UCC5681PW24
  • UCC5606DPTR vs UCC5680PW28TR
  • UCC5606DPTR vs UCC5680PW28
  • UCC5606DPTR vs UCC5680PW24TRG4
  • UCC5606DPTR vs UCC5680PW24TR
  • UCC5606DPTR vs UCC5680PW24
  • UCC5606DPTR vs UCC5673PWPTRG4
  • UCC5606DPTR vs UCC5673PWPTR
  • UCC5606DPTR vs UCC5673PWP
  • UCC5606DPTR vs UCC5673MWPG4
  • UCC5606DPTR vs UCC5673MWP
  • UCC5606DPTR vs UCC5672PWPTRG4
  • UCC5606DPTR vs UCC5672PWPTR
  • UCC5606DPTR vs UCC5672PWP
  • UCC5606DPTR vs UCC5672MWPTRG4
  • UCC5606DPTR vs UCC5672MWPTR
  • UCC5606DPTR vs UCC5672MWP
  • UCC5606DPTR vs UCC5670MWP
  • UCC5606DPTR vs UCC5642MWPTRG4
  • UCC5606DPTR vs UCC5642MWPTR
  • UCC5606DPTR vs UCC5642MWPG4
  • UCC5606DPTR vs UCC5642MWP
  • UCC5606DPTR vs UCC5641PW28
  • UCC5606DPTR vs UCC5641PW24
  • UCC5606DPTR vs UCC5640PWX
  • UCC5606DPTR vs UCC5640PW28TRG4
  • UCC5606DPTR vs UCC5640PW28TR
  • UCC5606DPTR vs UCC5640PW28G4
  • UCC5606DPTR vs UCC5640PW28
  • UCC5606DPTR vs UCC5640PW24TR
  • UCC5606DPTR vs UCC5640PW24G4
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.