UCC3809N-2
UCC3809N-2
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3809N-2 Datasheet
History Price: $2.02000
In Stock: 8400
UCC3809N-2 Specification
Specification
Part No
UCC3809N-2
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
15 V
Voltage - Supply (Vcc/Vdd)
8V ~ 19V
Duty Cycle
70%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
-
Control Features
Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
UCC3809N-2 PDF Datasheet
UCC3809N-2 Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC3809N-2 Compare Parts
  • UCC3809N-2 vs UCC3960D
  • UCC3809N-2 vs UCC3889N
  • UCC3809N-2 vs UCC3889DTR
  • UCC3809N-2 vs UCC3889DG4
  • UCC3809N-2 vs UCC3889D
  • UCC3809N-2 vs UCC3888NG4
  • UCC3809N-2 vs UCC3888N
  • UCC3809N-2 vs UCC3888DG4
  • UCC3809N-2 vs UCC3888D
  • UCC3809N-2 vs UCC3813PW-4G4
  • UCC3809N-2 vs UCC3813PW-4
  • UCC3809N-2 vs UCC3813PW-2
  • UCC3809N-2 vs UCC3813N-4
  • UCC3809N-2 vs UCC3813N-2G4
  • UCC3809N-2 vs UCC3813N-2
  • UCC3809N-2 vs UCC3813DTR-4
  • UCC3809N-2 vs UCC3813DTR-2
  • UCC3809N-2 vs UCC3813D-4
  • UCC3809N-2 vs UCC3813D-2
  • UCC3809N-2 vs UCC3810N
  • UCC3809N-2 vs UCC3810DWTRG4
  • UCC3809N-2 vs UCC3810DWTR
  • UCC3809N-2 vs UCC3810DW
  • UCC3809N-2 vs UCC3809PWTR-1
  • UCC3809N-2 vs UCC3809PW-2
  • UCC3809N-2 vs UCC3809PW-1
  • UCC3809N-2 vs UCC3809PTR-2G4
  • UCC3809N-2 vs UCC3809PTR-2
  • UCC3809N-2 vs UCC3809PTR-1
  • UCC3809N-2 vs UCC3809P-2
  • UCC3809N-2 vs UCC3809P-1G4
  • UCC3809N-2 vs UCC3809P-1
  • UCC3809N-2 vs UCC3809N-1
  • UCC3809N-2 vs UCC3809DTR-2
  • UCC3809N-2 vs UCC3809DTR-1G4
  • UCC3809N-2 vs UCC3809DTR-1
  • UCC3809N-2 vs UCC3809D-2
  • UCC3809N-2 vs UCC3809D-1G4
  • UCC3809N-2 vs UCC3809D-1
  • UCC3809N-2 vs UCC3808N-1
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.