Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UCC37322DRG4
UCC37322DRG4
Discontinued
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC37322DRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC37322DRG4 Specification
Specification
Part No
UCC37322DRG4
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4V ~ 15V
Logic Voltage - VIL, VIH
1.1V, 2.7V
Current - Peak Output (Source, Sink)
9A, 9A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
20ns, 20ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC37322DRG4 Related Parts
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC37322DRG4 Compare Parts
UCC37322DRG4 vs UCC5870QDWJQ1
UCC37322DRG4 vs UCC3776N
UCC37322DRG4 vs UCC37325P
UCC37322DRG4 vs UCC37325DR
UCC37322DRG4 vs UCC37325DGNRG4
UCC37322DRG4 vs UCC37325DGNR
UCC37322DRG4 vs UCC37325DGN
UCC37322DRG4 vs UCC37325D
UCC37322DRG4 vs UCC37324PG4
UCC37322DRG4 vs UCC37324PE4
UCC37322DRG4 vs UCC37324P
UCC37322DRG4 vs UCC37324DR
UCC37322DRG4 vs UCC37324DGNR
UCC37322DRG4 vs UCC37324DGN
UCC37322DRG4 vs UCC37324DG4
UCC37322DRG4 vs UCC37324D
UCC37322DRG4 vs UCC37323PE4
UCC37322DRG4 vs UCC37323P
UCC37322DRG4 vs UCC37323P
UCC37322DRG4 vs UCC37323DR
UCC37322DRG4 vs UCC37323DGNR
UCC37322DRG4 vs UCC37323DGN
UCC37322DRG4 vs UCC37323DGN
UCC37322DRG4 vs UCC37323D
UCC37322DRG4 vs UCC37322P
UCC37322DRG4 vs UCC37322DR
UCC37322DRG4 vs UCC37322DGNRG4
UCC37322DRG4 vs UCC37322DGNR
UCC37322DRG4 vs UCC37322DGNG4
UCC37322DRG4 vs UCC37322DGN
UCC37322DRG4 vs UCC37322DG4
UCC37322DRG4 vs UCC37322D
UCC37322DRG4 vs UCC37321PG4
UCC37322DRG4 vs UCC37321P
UCC37322DRG4 vs UCC37321DRG4
UCC37322DRG4 vs UCC37321DR
UCC37322DRG4 vs UCC37321DGNR
UCC37322DRG4 vs UCC37321DGN
UCC37322DRG4 vs UCC37321D
UCC37322DRG4 vs UCC27714DR
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.