UCC24624DT
UCC24624DT
Active
Description:  IC GATE DRVR ISOLATED
Manufacturer:  Texas Instruments
Datasheet:   UCC24624DT Datasheet
History Price: $2.60000
In Stock: 37800
UCC24624DT Specification
Specification
Part No
UCC24624DT
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.25V ~ 26V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
1.5A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
23ns, 19ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC24624DT Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC27200ADDAR
UCC27200ADDAR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC24624DT Compare Parts
  • UCC24624DT vs UCC5870QDWJQ1
  • UCC24624DT vs UCC3776N
  • UCC24624DT vs UCC37325P
  • UCC24624DT vs UCC37325DR
  • UCC24624DT vs UCC37325DGNRG4
  • UCC24624DT vs UCC37325DGNR
  • UCC24624DT vs UCC37325DGN
  • UCC24624DT vs UCC37325D
  • UCC24624DT vs UCC37324PG4
  • UCC24624DT vs UCC37324PE4
  • UCC24624DT vs UCC37324P
  • UCC24624DT vs UCC37324DR
  • UCC24624DT vs UCC37324DGNR
  • UCC24624DT vs UCC37324DGN
  • UCC24624DT vs UCC37324DG4
  • UCC24624DT vs UCC37324D
  • UCC24624DT vs UCC37323PE4
  • UCC24624DT vs UCC37323P
  • UCC24624DT vs UCC37323P
  • UCC24624DT vs UCC37323DR
  • UCC24624DT vs UCC37323DGNR
  • UCC24624DT vs UCC37323DGN
  • UCC24624DT vs UCC37323DGN
  • UCC24624DT vs UCC37323D
  • UCC24624DT vs UCC37322P
  • UCC24624DT vs UCC37322DRG4
  • UCC24624DT vs UCC37322DR
  • UCC24624DT vs UCC37322DGNRG4
  • UCC24624DT vs UCC37322DGNR
  • UCC24624DT vs UCC37322DGNG4
  • UCC24624DT vs UCC37322DGN
  • UCC24624DT vs UCC37322DG4
  • UCC24624DT vs UCC37322D
  • UCC24624DT vs UCC37321PG4
  • UCC24624DT vs UCC37321P
  • UCC24624DT vs UCC37321DRG4
  • UCC24624DT vs UCC37321DR
  • UCC24624DT vs UCC37321DGNR
  • UCC24624DT vs UCC37321DGN
  • UCC24624DT vs UCC37321D
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads