UCC24624DR
UCC24624DR
Active
Description:  PWR MGMT MOSFET/PWR DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UCC24624DR Datasheet
History Price: $2.17000
In Stock: 6700
UCC24624DR Specification
Specification
Part No
UCC24624DR
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.25V ~ 26V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
1.5A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
23ns, 19ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC24624DR Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DT
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC27200ADDAR
UCC27200ADDAR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC24624DR Description
Introduction to Texas Instruments UCC24624DR

The UCC24624DR is a highly efficient synchronous rectifier controller designed by Texas Instruments, specifically optimized for use in power supply applications, including isolated and non-isolated DC-DC converters. This device enhances the efficiency of power conversion systems by minimizing conduction losses associated with traditional diode rectification. The UCC24624 is particularly suitable for applications in power adapters, telecom equipment, and renewable energy systems where efficiency and thermal performance are critical.

Key Specifications

- Input Voltage Range: The UCC24624 operates with an input voltage range of 4.5V to 60V, making it versatile for a wide variety of applications, from low-voltage to high-voltage power supplies.

- Operating Frequency: The device supports a wide operating frequency range up to 1 MHz, allowing designers to optimize their designs for size and performance based on the specific requirements of their applications.

- Output Current Capability: The UCC24624 is capable of driving external MOSFETs to provide high output currents, accommodating demanding load requirements in various power supply designs.

- Efficiency: With its synchronous rectification capabilities, the UCC24624 can achieve efficiencies greater than 95%, significantly reducing energy losses compared to traditional diode-based solutions.

- Quiescent Current: The device features a low quiescent current of approximately 1 mA, which helps improve overall system efficiency during light load conditions.

Thermal Performance

The thermal characteristics of the UCC24624DR are designed to ensure reliable operation under various conditions:

- Maximum Junction Temperature: The maximum junction temperature rating is 150°C, allowing the device to operate safely in environments with elevated temperatures.

- Thermal Shutdown Protection: The UCC24624 includes a thermal shutdown feature that disables the device if the junction temperature exceeds safe limits, protecting both the IC and connected components from overheating.

Control Features

The UCC24624 incorporates several advanced control features that enhance its performance:

- Voltage Feedback Control: The device uses voltage feedback to ensure precise regulation of the output voltage, maintaining stability across varying loads and input conditions.

- Adaptive Gate Drive Control: This feature optimizes the gate drive signals for external MOSFETs, improving switching performance and reducing losses during operation.

- Dead Time Control: The built-in dead time control minimizes cross-conduction between high-side and low-side MOSFETs, further enhancing efficiency and reducing heat generation.

Protection Mechanisms

The UCC24624 is equipped with multiple protection mechanisms that ensure safe operation:

- Overvoltage Protection (OVP): This feature prevents excessive output voltage conditions that could damage downstream components or lead to system failure.

- Overcurrent Protection (OCP): The OCP feature limits the output current during fault conditions, protecting both the controller and connected loads from potential damage.

- Under-voltage Lockout (UVLO): This function prevents operation when the input voltage falls below a certain threshold, ensuring reliable startup behavior and preventing malfunction during low-voltage conditions.

Application Areas

The versatility of the UCC24624DR makes it suitable for a range of applications:

- Power Supply Units (PSUs): Widely used in switch-mode power supplies (SMPS) where high efficiency is crucial for minimizing energy waste.

- Telecommunications Equipment: Ideal for telecom power supplies requiring efficient conversion and regulation under varying load conditions.

- Renewable Energy Systems: Suitable for solar inverters and battery management systems where efficient power conversion is essential for maximizing energy harvest.

- Consumer Electronics: Can be utilized in chargers and adapters for consumer devices that demand compact size and high efficiency.

Conclusion

In summary, the Texas Instruments UCC24624DR is an advanced synchronous rectifier controller that provides exceptional performance in terms of efficiency, reliability, and thermal management. With its wide input voltage range, high operating frequency capability, and robust protection features, it stands out as an excellent choice for engineers seeking to enhance the efficiency of their power supply designs. Whether used in telecommunications equipment or renewable energy systems, the UCC24624 delivers reliable performance while minimizing energy losses—making it an invaluable component in modern electronic applications.
UCC24624DR Compare Parts
  • UCC24624DR vs UCC5870QDWJQ1
  • UCC24624DR vs UCC3776N
  • UCC24624DR vs UCC37325P
  • UCC24624DR vs UCC37325DR
  • UCC24624DR vs UCC37325DGNRG4
  • UCC24624DR vs UCC37325DGNR
  • UCC24624DR vs UCC37325DGN
  • UCC24624DR vs UCC37325D
  • UCC24624DR vs UCC37324PG4
  • UCC24624DR vs UCC37324PE4
  • UCC24624DR vs UCC37324P
  • UCC24624DR vs UCC37324DR
  • UCC24624DR vs UCC37324DGNR
  • UCC24624DR vs UCC37324DGN
  • UCC24624DR vs UCC37324DG4
  • UCC24624DR vs UCC37324D
  • UCC24624DR vs UCC37323PE4
  • UCC24624DR vs UCC37323P
  • UCC24624DR vs UCC37323P
  • UCC24624DR vs UCC37323DR
  • UCC24624DR vs UCC37323DGNR
  • UCC24624DR vs UCC37323DGN
  • UCC24624DR vs UCC37323DGN
  • UCC24624DR vs UCC37323D
  • UCC24624DR vs UCC37322P
  • UCC24624DR vs UCC37322DRG4
  • UCC24624DR vs UCC37322DR
  • UCC24624DR vs UCC37322DGNRG4
  • UCC24624DR vs UCC37322DGNR
  • UCC24624DR vs UCC37322DGNG4
  • UCC24624DR vs UCC37322DGN
  • UCC24624DR vs UCC37322DG4
  • UCC24624DR vs UCC37322D
  • UCC24624DR vs UCC37321PG4
  • UCC24624DR vs UCC37321P
  • UCC24624DR vs UCC37321DRG4
  • UCC24624DR vs UCC37321DR
  • UCC24624DR vs UCC37321DGNR
  • UCC24624DR vs UCC37321DGN
  • UCC24624DR vs UCC37321D
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads