☰
UCC28084D
UCC28084D
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28084D Datasheet
History Price: $4.38000
In Stock: 5800
UCC28084D Specification
Specification
Part No
UCC28084D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.1V ~ 15V
Frequency - Switching
200kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC28084D PDF Datasheet
UCC28084D Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC28084D Description

The UCC28084D is a high-performance digital controller designed for use in isolated and non-isolated power supplies. It offers advanced features for energy-efficient power conversion, ideal for applications such as industrial, automotive, telecom, and renewable energy systems. This controller enables high power factor correction (PFC) and ensures efficient operation with optimized power delivery in systems requiring high precision and reliability.

## Key Features

* Digital Control Loop: The UCC28084D features a fully integrated digital control loop, providing accurate regulation and adaptive response to changing load conditions. This helps improve the performance of power converters and allows for tighter control of power output.
* High Power Factor Correction (PFC): Designed to deliver high power factor (PF) for the entire power conversion system, improving efficiency and reducing harmonic distortion, which is critical for meeting compliance with energy regulations.
* Integrated Boost PFC Control: The controller integrates a boost PFC topology, commonly used in AC-DC converters, offering enhanced power quality and reduced energy losses.
* Advanced Modulation Scheme: The device employs a peak current mode control and average current mode control scheme for improved dynamic response and load regulation.
* Integrated Protection Features: Provides a range of integrated fault protection functions such as over-voltage, under-voltage, over-current, over-temperature, and soft-start mechanisms to ensure system reliability and protection.
* Programmable Switching Frequency: The switching frequency is adjustable to optimize performance across different power levels and voltage conditions, supporting frequencies ranging from 100 kHz to 500 kHz.
* Low Standby Power Consumption: The UCC28084D is designed to operate with low standby power consumption, making it suitable for systems that require low-energy idle states.

## Specifications

* Input Voltage Range: 85V to 265V AC (universal input)
* Output Voltage Regulation: Typically regulated to within ±1% of the nominal output voltage
* Operating Frequency: Programmable between 100 kHz and 500 kHz
* Efficiency: Up to 98% (depending on application and configuration)
* Operating Temperature: -40°C to 125°C
* Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
* Power Factor: Typically 0.98 or higher at full load, improving the system’s efficiency and compliance with power quality standards
* Output Power: Supports power ratings from 100W to 500W, with the capability to drive higher power levels with external components
* Soft-Start: Integrated soft-start feature for smooth power-up and minimal inrush current
* Current Sense Input: Provides accurate current sensing for peak current mode control, allowing precise regulation of output power

## Applications

* AC-DC Power Supplies: The UCC28084D is primarily used in AC-DC power supply designs that require high efficiency, low harmonic distortion, and high power factor.
* Power Factor Correction (PFC) Circuits: Ideal for applications in which improving power factor is essential, such as industrial equipment, telecom infrastructure, and renewable energy systems like solar power inverters.
* Power Converters: Useful in designs for isolated and non-isolated DC-DC converters where efficiency and regulation are critical.
* Lighting and Motor Drives: Due to its ability to manage high-power systems efficiently, the UCC28084D can be used in power supplies for industrial lighting and motor drives that demand consistent and reliable power delivery.
* Renewable Energy: It is suitable for renewable energy power electronics, including solar power inverters and energy storage systems, where high efficiency and PFC are required to optimize energy conversion.

## Conclusion

The UCC28084D is an advanced digital PFC controller designed for high-efficiency power conversion applications. With its integrated PFC functionality, programmable switching frequency, and extensive protection features, it ensures robust performance in demanding environments. Its ability to provide high power factor correction and meet stringent energy regulations makes it ideal for applications in industrial power supplies, telecommunications, and renewable energy systems. This controller is a reliable choice for engineers looking to design systems with improved efficiency, reduced harmonic distortion, and lower overall energy consumption.
UCC28084D Compare Parts
  • UCC28084D vs UCC3961N
  • UCC28084D vs UCC3961DTR
  • UCC28084D vs UCC3961D
  • UCC28084D vs UCC39422PWTRG4
  • UCC28084D vs UCC39422PWTR
  • UCC28084D vs UCC39422PW
  • UCC28084D vs UCC39422NG4
  • UCC28084D vs UCC39422N
  • UCC28084D vs UCC39421PWTR
  • UCC28084D vs UCC39421PWG4
  • UCC28084D vs UCC39421PW
  • UCC28084D vs UCC39421NG4
  • UCC28084D vs UCC39421N
  • UCC28084D vs UCC38C55DR
  • UCC28084D vs UCC38C54DR
  • UCC28084D vs UCC38C53DR
  • UCC28084D vs UCC38C52DR
  • UCC28084D vs UCC38C51DR
  • UCC28084D vs UCC38C50DR
  • UCC28084D vs UCC38C45P
  • UCC28084D vs UCC38C45DRG4
  • UCC28084D vs UCC38C45DR
  • UCC28084D vs UCC38C45DGKR
  • UCC28084D vs UCC38C45DGK
  • UCC28084D vs UCC38C45DG4
  • UCC28084D vs UCC38C45D
  • UCC28084D vs UCC38C45D
  • UCC28084D vs UCC38C44P
  • UCC28084D vs UCC38C44DR
  • UCC28084D vs UCC38C44DGKR
  • UCC28084D vs UCC38C44DGK/1
  • UCC28084D vs UCC38C44DGK
  • UCC28084D vs UCC38C44DG4
  • UCC28084D vs UCC38C44D
  • UCC28084D vs UCC38C44D
  • UCC28084D vs UCC38C43PG4
  • UCC28084D vs UCC38C43P
  • UCC28084D vs UCC38C43DR
  • UCC28084D vs UCC38C43DGKRG4
  • UCC28084D vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.