☰
UCC28083D
UCC28083D
Active
Description:  IC OFFLINE SW PUSH-PULL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28083D Datasheet
History Price: $3.71000
In Stock: 23280
UCC28083D Specification
Specification
Part No
UCC28083D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Push-Pull
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 15V
Duty Cycle
49%
Frequency - Switching
50kHz ~ 1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC28083D PDF Datasheet
UCC28083D Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC28083D Description
The Texas Instruments UCC28083D is a high-performance, interleaved, synchronous boost controller designed for applications requiring high efficiency and precision in power conversion. It is particularly well-suited for power supplies in telecommunications, industrial, and automotive systems. The UCC28083D can efficiently convert a wide input voltage range to a desired output voltage, making it versatile for various applications.

## Key Features

1. Interleaved Operation:
- The UCC28083D features interleaved control of two boost converters, which helps reduce input and output ripple currents, improving system efficiency and performance.

2. High Efficiency:
- With synchronous rectification, the controller achieves efficiencies often exceeding 95%, minimizing heat generation and thermal management requirements.

3. Wide Input Voltage Range:
- The device supports input voltages from 20 V to 65 V, making it ideal for applications with varying supply conditions.

4. Programmable Output Voltage:
- The output voltage can be programmed to a wide range, from 5 V to 60 V, allowing for flexibility in design.

5. Current Sharing:
- Built-in current-sharing functionality ensures balanced loading between the two interleaved phases, enhancing reliability and extending component life.

6. Robust Protection Features:
- The UCC28083D includes over-voltage protection (OVP), under-voltage protection (UVP), and over-current protection (OCP), safeguarding the system during fault conditions.

7. Soft Start Functionality:
- Soft start reduces inrush current during power-up, preventing voltage overshoot and enhancing system reliability.

8. High-Frequency Operation:
- The device operates at switching frequencies up to 1 MHz, allowing for smaller passive components and reduced overall footprint.

9. Integrated Gate Drivers:
- Integrated gate drivers for the high-side and low-side MOSFETs simplify the design and layout, reducing component count.

10. Thermal Shutdown:
- The thermal shutdown feature protects the device from overheating, enhancing system robustness.

## Electrical Specifications

Here are the key electrical specifications for the UCC28083D:

- Input Voltage Range: 20 V to 65 V
- Output Voltage Range: 5 V to 60 V (programmable)
- Switching Frequency: Adjustable up to 1 MHz
- Efficiency: Typically > 95%
- Max Duty Cycle: 90%
- Current Limit: Programmable (up to 10 A)
- Operating Temperature Range: -40°C to +125°C
- Package: HTQFP-64 (7 mm x 7 mm)

## Applications

The UCC28083D is ideal for a variety of applications, including:

1. Telecommunications Power Supplies:
- Used in base stations and networking equipment where efficiency and reliability are crucial.

2. Industrial Automation:
- Suitable for powering control systems, sensors, and actuators that require stable voltage regulation.

3. Automotive Applications:
- Can be utilized in electric vehicle systems and battery management where high efficiency and robustness are needed.

4. LED Drivers:
- Ideal for high-power LED applications, providing precise current regulation and control.

5. Data Centers:
- Useful in server power supplies where efficiency and space savings are critical.

## Development Tools

Texas Instruments offers several resources to support design and implementation with the UCC28083D:

- Evaluation Modules (EVM):
- Evaluation boards are available for testing and prototyping, allowing engineers to quickly assess the device%27s capabilities.

- Datasheets and Application Notes:
- Comprehensive documentation includes detailed specifications, application examples, and design guidelines.

- Software Tools:
- Support for simulation and modeling of power supply designs, enabling engineers to optimize performance before hardware implementation.

## Conclusion

The Texas Instruments UCC28083D is a robust, efficient, and versatile synchronous boost controller that meets the demands of modern power supply applications. Its interleaved architecture, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to create reliable and compact power solutions across a range of industries. For detailed design assistance, engineers are encouraged to leverage the extensive resources provided by Texas Instruments.
UCC28083D Compare Parts
  • UCC28083D vs UCC3960D
  • UCC28083D vs UCC3889N
  • UCC28083D vs UCC3889DTR
  • UCC28083D vs UCC3889DG4
  • UCC28083D vs UCC3889D
  • UCC28083D vs UCC3888NG4
  • UCC28083D vs UCC3888N
  • UCC28083D vs UCC3888DG4
  • UCC28083D vs UCC3888D
  • UCC28083D vs UCC3813PW-4G4
  • UCC28083D vs UCC3813PW-4
  • UCC28083D vs UCC3813PW-2
  • UCC28083D vs UCC3813N-4
  • UCC28083D vs UCC3813N-2G4
  • UCC28083D vs UCC3813N-2
  • UCC28083D vs UCC3813DTR-4
  • UCC28083D vs UCC3813DTR-2
  • UCC28083D vs UCC3813D-4
  • UCC28083D vs UCC3813D-2
  • UCC28083D vs UCC3810N
  • UCC28083D vs UCC3810DWTRG4
  • UCC28083D vs UCC3810DWTR
  • UCC28083D vs UCC3810DW
  • UCC28083D vs UCC3809PWTR-1
  • UCC28083D vs UCC3809PW-2
  • UCC28083D vs UCC3809PW-1
  • UCC28083D vs UCC3809PTR-2G4
  • UCC28083D vs UCC3809PTR-2
  • UCC28083D vs UCC3809PTR-1
  • UCC28083D vs UCC3809P-2
  • UCC28083D vs UCC3809P-1G4
  • UCC28083D vs UCC3809P-1
  • UCC28083D vs UCC3809N-2
  • UCC28083D vs UCC3809N-1
  • UCC28083D vs UCC3809DTR-2
  • UCC28083D vs UCC3809DTR-1G4
  • UCC28083D vs UCC3809DTR-1
  • UCC28083D vs UCC3809D-2
  • UCC28083D vs UCC3809D-1G4
  • UCC28083D vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast