☰
UCC2804DTR
UCC2804DTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2804DTR Datasheet
History Price: $2.50000
In Stock: 45200
UCC2804DTR Specification
Specification
Part No
UCC2804DTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
-
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Flyback, Forward
Voltage - Start Up
12.5 V
Voltage - Supply (Vcc/Vdd)
8.3V ~ 12V
Duty Cycle
49%
Frequency - Switching
Up to 1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
UCC2804DTR Related Parts
UCC25701D
UCC25701D
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR
UCC25701DTR
Texas Instruments
IC OFFLINE SW MULT TOP 14SOIC
UCC25701DTR/81385
UCC25701DTR/81385
Texas Instruments
IC OFFLINE SWITCH
UCC25701N
UCC25701N
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701NG4
UCC25701NG4
Texas Instruments
IC OFFLINE SWITCH MULT TOP 14DIP
UCC25701PW
UCC25701PW
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWG4
UCC25701PWG4
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25701PWTR
UCC25701PWTR
Texas Instruments
IC OFFLINE SW MULT TOP 14TSSOP
UCC25706D
UCC25706D
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC25706DGK
UCC25706DGK
Texas Instruments
IC OFFLINE SW MULT TOP 8VSSOP
UCC25706P
UCC25706P
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8DIP
UCC25706QDRQ1
UCC25706QDRQ1
Texas Instruments
IC OFFLINE SWITCH MULT TOP 8SOIC
UCC2804DTR Description
Introduction to Texas Instruments UCC2804DTR

The UCC2804DTR is a highly integrated, high-performance control IC designed for power factor correction (PFC) applications. This device is part of Texas Instruments' family of PFC controllers and is particularly suited for boost converter topologies. It is commonly used in AC-DC power supplies to improve efficiency and reduce harmonic distortion, making it an essential component in applications ranging from consumer electronics to industrial power systems.

Key Specifications

- Input Voltage Range: The UCC2804 operates over a wide input voltage range of 85V to 265V AC, accommodating various mains voltages worldwide. This flexibility makes it suitable for global applications.

- Output Voltage Regulation: The device provides precise output voltage regulation, typically around 400V when used in boost converter configurations. This high output voltage is ideal for driving downstream DC-DC converters.

- Switching Frequency: The UCC2804 supports a programmable switching frequency ranging from 50 kHz to 200 kHz. This allows designers to optimize the trade-off between efficiency and component size based on specific application requirements.

- Power Factor Correction (PFC): The UCC2804 achieves a power factor greater than 0.95 under typical operating conditions, significantly improving the efficiency of the overall power supply system and reducing the total harmonic distortion (THD).

- Peak Current Limit: The device features an adjustable peak current limit that can be set using an external resistor, allowing designers to tailor the performance to their specific load requirements.

Control Features

The UCC2804 incorporates several advanced control features:

- Continuous Conduction Mode (CCM): The controller operates in continuous conduction mode, providing stable performance across a wide range of load conditions and ensuring low output ripple.

- Voltage Loop Compensation: Integrated voltage loop compensation simplifies design by allowing for stable operation without requiring extensive external components.

- Soft Start Functionality: The soft start feature minimizes inrush current during startup, preventing damage to components and ensuring smooth operation as the system reaches its steady state.

- Overvoltage Protection (OVP): The UCC2804 includes built-in overvoltage protection that disables the output if the voltage exceeds a predetermined threshold, safeguarding against potential damage from fault conditions.

Thermal Performance

Thermal management is crucial in power electronics, and the UCC2804 has been designed with this in mind:

- Operating Temperature Range: The device operates reliably over a temperature range of -40°C to +125°C, making it suitable for both consumer and industrial applications where environmental conditions may vary significantly.

- Thermal Shutdown Protection: In cases where excessive heat is detected, the thermal shutdown feature will disable the controller, preventing damage due to overheating.

Package and Design Considerations

The UCC2804DTR comes in a compact surface-mount package:

- Package Type: It is available in an HTQFP package with 32 pins, which facilitates easy integration into PCB designs while minimizing board space usage.

- Pin Configuration: The pin configuration allows for straightforward connections to external components such as inductors and capacitors necessary for building a complete PFC circuit.

Application Areas

The versatility of the UCC2804DTR makes it suitable for numerous applications:

- AC-DC Power Supplies: Widely used in power supplies for computers, televisions, and other electronic devices that require efficient energy conversion from AC mains to DC voltage.

- Industrial Equipment: Ideal for powering industrial machinery where reliable operation and compliance with stringent efficiency standards are critical.

- Renewable Energy Systems: Used in solar inverters and wind energy systems where efficient energy conversion from renewable sources is essential.

- Consumer Electronics: Suitable for various consumer electronics that require compact power supplies with high efficiency and low noise characteristics.

Conclusion

In summary, the Texas Instruments UCC2804DTR is a robust PFC controller designed to enhance the efficiency of AC-DC power conversion systems. With its wide input voltage range, precise output regulation capabilities, and advanced control features like soft start and overvoltage protection, it provides an effective solution for improving power quality in various applications. Its ability to achieve high power factor while minimizing harmonic distortion makes it indispensable in today’s energy-conscious environment. Whether used in consumer electronics or industrial systems, the UCC2804 offers reliability and performance that engineers can depend on when designing efficient power supply solutions.
UCC2804DTR Compare Parts
  • UCC2804DTR vs UCC3960D
  • UCC2804DTR vs UCC3889N
  • UCC2804DTR vs UCC3889DTR
  • UCC2804DTR vs UCC3889DG4
  • UCC2804DTR vs UCC3889D
  • UCC2804DTR vs UCC3888NG4
  • UCC2804DTR vs UCC3888N
  • UCC2804DTR vs UCC3888DG4
  • UCC2804DTR vs UCC3888D
  • UCC2804DTR vs UCC3813PW-4G4
  • UCC2804DTR vs UCC3813PW-4
  • UCC2804DTR vs UCC3813PW-2
  • UCC2804DTR vs UCC3813N-4
  • UCC2804DTR vs UCC3813N-2G4
  • UCC2804DTR vs UCC3813N-2
  • UCC2804DTR vs UCC3813DTR-4
  • UCC2804DTR vs UCC3813DTR-2
  • UCC2804DTR vs UCC3813D-4
  • UCC2804DTR vs UCC3813D-2
  • UCC2804DTR vs UCC3810N
  • UCC2804DTR vs UCC3810DWTRG4
  • UCC2804DTR vs UCC3810DWTR
  • UCC2804DTR vs UCC3810DW
  • UCC2804DTR vs UCC3809PWTR-1
  • UCC2804DTR vs UCC3809PW-2
  • UCC2804DTR vs UCC3809PW-1
  • UCC2804DTR vs UCC3809PTR-2G4
  • UCC2804DTR vs UCC3809PTR-2
  • UCC2804DTR vs UCC3809PTR-1
  • UCC2804DTR vs UCC3809P-2
  • UCC2804DTR vs UCC3809P-1G4
  • UCC2804DTR vs UCC3809P-1
  • UCC2804DTR vs UCC3809N-2
  • UCC2804DTR vs UCC3809N-1
  • UCC2804DTR vs UCC3809DTR-2
  • UCC2804DTR vs UCC3809DTR-1G4
  • UCC2804DTR vs UCC3809DTR-1
  • UCC2804DTR vs UCC3809D-2
  • UCC2804DTR vs UCC3809D-1G4
  • UCC2804DTR vs UCC3809D-1
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast