☰
UCC27533DBVR
UCC27533DBVR
Active
Description:  IC GATE DRVR LOW-SIDE SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.39000
In Stock: 41200
UCC27533DBVR Specification
Specification
Part No
UCC27533DBVR
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 32V
Logic Voltage - VIL, VIH
1.2V, 2.2V
Current - Peak Output (Source, Sink)
2.5A, 5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
15ns, 7ns
Operating Temperature
-40 ℃ ~ 140 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
UCC27533DBVR Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKQ1
UCC21530QDWKQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC27533DBVR Description
The Texas Instruments UCC27533DBVR is a high-speed, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including motor drives, power supplies, and other high-frequency switching applications. This device is known for its robust performance, high efficiency, and ability to drive large capacitive loads, making it suitable for demanding power electronics applications.

## Overview

The UCC27533 is a dual-channel gate driver that provides the necessary drive strength to switch power devices efficiently. It features a high peak output current capability, low propagation delay, and a wide supply voltage range, which makes it ideal for applications requiring fast switching and high reliability.

## Key Features

1. Dual-Channel Output: The UCC27533 provides two independent output channels, allowing it to drive two separate power devices simultaneously. This feature is particularly useful in half-bridge and full-bridge configurations.

2. High Peak Output Current: The device can deliver a peak output current of up to 4 A, enabling it to drive large gate capacitances quickly and efficiently. This capability helps reduce switching losses and improve overall system efficiency.

3. Low Propagation Delay: The UCC27533 features a low propagation delay of approximately 20 ns, which is critical for high-frequency applications. This ensures that the gate driver responds quickly to input signals, minimizing the risk of shoot-through in half-bridge configurations.

4. Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5 V to 18 V, providing flexibility for various applications and allowing it to be used in different power supply designs.

5. Under-Voltage Lockout (UVLO): The UCC27533 includes an under-voltage lockout feature that prevents the output from turning on when the supply voltage is below a certain threshold. This protects the power devices from operating in an undefined state.

6. Thermal Shutdown Protection: The device is equipped with thermal shutdown protection, which disables the output if the junction temperature exceeds a specified limit, ensuring safe operation under high-temperature conditions.

7. Low Output Impedance: The UCC27533 has a low output impedance, which helps to minimize voltage drop during switching and improves the overall efficiency of the system.

## Specifications

- Output Channels: 2 (independent)
- Peak Output Current: 4 A (source and sink)
- Supply Voltage Range: 4.5 V to 18 V
- Propagation Delay:
- Typical: 20 ns
- Maximum: 30 ns
- Rise Time:
- Typical: 15 ns
- Fall Time:
- Typical: 15 ns
- Under-Voltage Lockout (UVLO):
- Turn-on threshold: 4.2 V (typical)
- Turn-off threshold: 3.8 V (typical)
- Thermal Shutdown:
- Junction temperature: 150°C (typical)
- Operating Temperature Range:
- -40°C to +125°C
- Package Type:
- DBV (8-pin VSSOP)

## Applications

The UCC27533DBVR is suitable for a wide range of applications, including:

- Motor drives (DC, stepper, and brushless)
- Power supplies (switching power supplies, DC-DC converters)
- Inverters (solar inverters, UPS systems)
- Class D audio amplifiers
- High-frequency switching applications

## Conclusion

The Texas Instruments UCC27533DBVR is a versatile and high-performance dual-channel gate driver that meets the demands of modern power electronics applications. With its high peak output current, low propagation delay, and robust protection features, it is an excellent choice for driving power MOSFETs and IGBTs in various configurations. Its wide supply voltage range and thermal protection capabilities further enhance its reliability and performance, making it a valuable component in any power management design.
UCC27533DBVR Compare Parts
  • UCC27533DBVR vs UCC5870QDWJQ1
  • UCC27533DBVR vs UCC3776N
  • UCC27533DBVR vs UCC37325P
  • UCC27533DBVR vs UCC37325DR
  • UCC27533DBVR vs UCC37325DGNRG4
  • UCC27533DBVR vs UCC37325DGNR
  • UCC27533DBVR vs UCC37325DGN
  • UCC27533DBVR vs UCC37325D
  • UCC27533DBVR vs UCC37324PG4
  • UCC27533DBVR vs UCC37324PE4
  • UCC27533DBVR vs UCC37324P
  • UCC27533DBVR vs UCC37324DR
  • UCC27533DBVR vs UCC37324DGNR
  • UCC27533DBVR vs UCC37324DGN
  • UCC27533DBVR vs UCC37324DG4
  • UCC27533DBVR vs UCC37324D
  • UCC27533DBVR vs UCC37323PE4
  • UCC27533DBVR vs UCC37323P
  • UCC27533DBVR vs UCC37323P
  • UCC27533DBVR vs UCC37323DR
  • UCC27533DBVR vs UCC37323DGNR
  • UCC27533DBVR vs UCC37323DGN
  • UCC27533DBVR vs UCC37323DGN
  • UCC27533DBVR vs UCC37323D
  • UCC27533DBVR vs UCC37322P
  • UCC27533DBVR vs UCC37322DRG4
  • UCC27533DBVR vs UCC37322DR
  • UCC27533DBVR vs UCC37322DGNRG4
  • UCC27533DBVR vs UCC37322DGNR
  • UCC27533DBVR vs UCC37322DGNG4
  • UCC27533DBVR vs UCC37322DGN
  • UCC27533DBVR vs UCC37322DG4
  • UCC27533DBVR vs UCC37322D
  • UCC27533DBVR vs UCC37321PG4
  • UCC27533DBVR vs UCC37321P
  • UCC27533DBVR vs UCC37321DRG4
  • UCC27533DBVR vs UCC37321DR
  • UCC27533DBVR vs UCC37321DGNR
  • UCC27533DBVR vs UCC37321DGN
  • UCC27533DBVR vs UCC37321D
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)