UCC25706P
UCC25706P
Obsolete
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC25706P Datasheet
History Price: $2.06000
In Stock: 11900
UCC25706P vs UCC3889DTR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Boost, Flyback, Forward
Flyback
Voltage - Start Up
12 V
8.4 V
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
6.3V ~ 9.3V
Duty Cycle
93%
-
Frequency - Switching
1MHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting
Short Circuit
Control Features
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC
Mounting Type
Through Hole
Surface Mount