UCC1806L883B
UCC1806L883B
Active
Description:  UCC1806 LOW POWER, DUAL OUTPUT,
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 12400
UCC1806L883B vs UCC38C45D
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
PWM
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Flyback
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
8V ~ 14.5V
-
Frequency - Switching
10Hz ~ 10kHz
-
Duty Cycle (Max)
50%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
20-CLCC
-
Supplier Device Package
20-LCCC (8.89x8.89)
-