☰
UC3886D
UC3886D
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3886D Datasheet
History Price: $4.14000
In Stock: 8640
UC3886D Specification
Specification
Part No
UC3886D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10.3V ~ 20V
Frequency - Switching
100kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UC3886D PDF Datasheet
UC3886D Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3886D Compare Parts
  • UC3886D vs UC3886N
  • UC3886D vs UC3886DTR
  • UC3886D vs UC3879N
  • UC3886D vs UC3879DWTR
  • UC3886D vs UC3879DWG4
  • UC3886D vs UC3879DW
  • UC3886D vs UC3877N
  • UC3886D vs UC3874N-2G4
  • UC3886D vs UC3874N-2
  • UC3886D vs UC3874N-1G4
  • UC3886D vs UC3874N-1
  • UC3886D vs UC3874DWTR-1G4
  • UC3886D vs UC3874DWTR-1
  • UC3886D vs UC3874DW-2
  • UC3886D vs UC3874DW-1
  • UC3886D vs UC3870DW-2
  • UC3886D vs UC3868N
  • UC3886D vs UC3867NG4
  • UC3886D vs UC3867N
  • UC3886D vs UC3867DWTR
  • UC3886D vs UC3867DW
  • UC3886D vs UC3866N
  • UC3886D vs UC3864N
  • UC3886D vs UC3864DW
  • UC3886D vs UC3863N
  • UC3886D vs UC3863DWTRG4
  • UC3886D vs UC3863DWTR
  • UC3886D vs UC3863DW
  • UC3886D vs UC3856QG3
  • UC3886D vs UC3856Q
  • UC3886D vs UC3856NG4
  • UC3886D vs UC3856N
  • UC3886D vs UC3856DWTR
  • UC3886D vs UC3856DW
  • UC3886D vs UC3853D
  • UC3886D vs UC3847N
  • UC3886D vs UC3847DWTRG4
  • UC3886D vs UC3847DWTR
  • UC3886D vs UC3847DW
  • UC3886D vs UC3846QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.