UC3886D
UC3886D
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3886D Datasheet
History Price: $4.14000
In Stock: 48300
UC3886D vs UC3867NG4
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10.3V ~ 20V
7V ~ 22V
Frequency - Switching
100kHz
50kHz ~ 500kHz
Duty Cycle (Max)
90%
100%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP