UC3524AN
UC3524AN
Active
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3524AN Datasheet
History Price: $2.71000
In Stock: 22900
UC3524AN Specification
Specification
Part No
UC3524AN
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
500kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC3524AN Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3525ADW
UC3525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN Description

## Texas Instruments UC3524AN Overview

The UC3524AN is a high-performance pulse-width modulation (PWM) control IC developed by Texas Instruments. It is widely used in power regulation and conversion applications, including DC-DC converters, inverters, and motor controllers. The device is designed to offer excellent precision, high efficiency, and flexibility in controlling the duty cycle of the switching elements within power supply circuits. The UC3524AN is highly reliable and ideal for applications requiring stable and efficient pulse-width modulation.

## Key Features

* Precision Control: The UC3524AN is designed to offer precise control over the duty cycle, allowing for accurate regulation in power conversion systems.
* Internal Oscillator: The integrated oscillator provides a reliable and adjustable frequency for PWM generation. It can be externally controlled for applications requiring variable frequency operation.
* Low Power Consumption: The IC is optimized for low quiescent current consumption, making it suitable for low-power applications while maintaining high switching performance.
* Wide Operating Voltage Range: The UC3524AN operates with a broad voltage range, providing versatility in various power supply configurations.
* High Output Drive Capability: The IC is capable of driving external power transistors (such as MOSFETs) with sufficient current, ensuring proper switching operation even in high-power systems.
* Overcurrent Protection: The device includes features to protect against overcurrent conditions, providing enhanced safety for the circuit.
* Adjustable Dead Time: The adjustable dead time feature allows for precise timing between switching transitions, ensuring minimal overlap and reducing losses in the system.
* Shutdown Capability: The IC includes an output shutdown feature, allowing the control of external circuits to turn off the system in case of fault conditions or operational needs.
* Thermal Shutdown Protection: The UC3524AN has thermal shutdown functionality that protects the IC and surrounding components from overheating, ensuring the longevity and reliability of the system.

## Specifications

* Operating Voltage Range: 8V to 40V
* Oscillator Frequency: 100kHz (typical), can be externally adjusted with a timing resistor and capacitor
* Output Drive Capability: 200mA (sink), 400mA (source) to drive external transistors
* Duty Cycle Control: Adjustable via external resistor for fine control of output voltage regulation
* Quiescent Current: 5mA (typical)
* Dead Time Adjustment: 50ns to 200ns (adjustable)
* Thermal Shutdown Temperature: 150°C (typical)
* Operating Temperature Range: -40°C to 85°C
* Package Type: Available in a 16-pin dual in-line package (DIP-16) or surface-mount (SOIC-16)

## Applications

The UC3524AN is ideal for a wide range of power regulation and switching applications due to its precision control, efficiency, and flexibility. Its applications include:

* DC-DC Converters: Used for efficient voltage conversion in battery-powered devices, power supplies for embedded systems, and power regulation for industrial electronics.
* Inverter Circuits: Commonly found in sine wave, square wave, and PWM inverters used in solar energy systems, uninterruptible power supplies (UPS), and motor control systems.
* Motor Controllers: Utilized in brushless DC motor (BLDC) and stepper motor controllers, offering efficient speed and torque control in various industrial and automotive applications.
* Power Supply Circuits: The UC3524AN is frequently used in the feedback control loops of power supplies, ensuring stable and efficient power conversion from AC to DC or within DC voltage levels.
* LED Drivers: Employed in LED lighting applications where dimming control and efficient power delivery are crucial for optimal lighting performance.
* Overcurrent and Overvoltage Protection Circuits: With its integrated fault protection features, the UC3524AN is useful for systems requiring robust safety measures against overcurrent or overvoltage conditions.

## Benefits

* High Efficiency: With adjustable duty cycle control and efficient switching performance, the UC3524AN minimizes energy loss, leading to better overall system efficiency.
* Flexible PWM Control: The ability to adjust the oscillator frequency and duty cycle provides flexibility in different power management applications, from low to high-power designs.
* Reliability: The inclusion of thermal shutdown and overcurrent protection ensures the safety and long-term reliability of the power supply circuit.
* Ease of Integration: With its simple external components (such as timing resistors and capacitors), the UC3524AN can be easily integrated into existing designs and custom applications.
* Low Power Operation: The low quiescent current makes it suitable for energy-efficient designs, such as battery-powered systems or low-power devices requiring stable PWM control.

## Conclusion

The Texas Instruments UC3524AN is a versatile and reliable PWM controller IC that excels in controlling switching devices for power management applications. Its wide operating voltage range, adjustable frequency and duty cycle control, and built-in protection features make it a preferred choice for various power conversion systems, motor controllers, and other energy-efficient designs. The device’s performance, coupled with its flexibility and ease of use, ensures it remains a popular option in both consumer and industrial power electronics.
UC3524AN Compare Parts
  • UC3524AN vs UC3886N
  • UC3524AN vs UC3886DTR
  • UC3524AN vs UC3886D
  • UC3524AN vs UC3879N
  • UC3524AN vs UC3879DWTR
  • UC3524AN vs UC3879DWG4
  • UC3524AN vs UC3879DW
  • UC3524AN vs UC3877N
  • UC3524AN vs UC3874N-2G4
  • UC3524AN vs UC3874N-2
  • UC3524AN vs UC3874N-1G4
  • UC3524AN vs UC3874N-1
  • UC3524AN vs UC3874DWTR-1G4
  • UC3524AN vs UC3874DWTR-1
  • UC3524AN vs UC3874DW-2
  • UC3524AN vs UC3874DW-1
  • UC3524AN vs UC3870DW-2
  • UC3524AN vs UC3868N
  • UC3524AN vs UC3867NG4
  • UC3524AN vs UC3867N
  • UC3524AN vs UC3867DWTR
  • UC3524AN vs UC3867DW
  • UC3524AN vs UC3866N
  • UC3524AN vs UC3864N
  • UC3524AN vs UC3864DW
  • UC3524AN vs UC3863N
  • UC3524AN vs UC3863DWTRG4
  • UC3524AN vs UC3863DWTR
  • UC3524AN vs UC3863DW
  • UC3524AN vs UC3856QG3
  • UC3524AN vs UC3856Q
  • UC3524AN vs UC3856NG4
  • UC3524AN vs UC3856N
  • UC3524AN vs UC3856DWTR
  • UC3524AN vs UC3856DW
  • UC3524AN vs UC3853D
  • UC3524AN vs UC3847N
  • UC3524AN vs UC3847DWTRG4
  • UC3524AN vs UC3847DWTR
  • UC3524AN vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé