UC3872DW
UC3872DW
Active
Description:  IC BALLAST CNTRL 78KHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3872DW Datasheet
History Price: $9.09000
In Stock: 20100
UC3872DW Specification
Specification
Part No
UC3872DW
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Ballast Controller
Frequency
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
Current - Supply
6 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC3872DW PDF Datasheet
UC3872DW Related Parts
UC3871DW
UC3871DW
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWG4
UC3871DWG4
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWTR
UC3871DWTR
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWTR/1
UC3871DWTR/1
Texas Instruments
RESONANT FLUORESCENT LAMP DRIVER
UC3871N
UC3871N
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC3871NG4
UC3871NG4
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC3871Q
UC3871Q
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 20PLCC
UC3871QG3
UC3871QG3
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 20PLCC
UC3872DWTR
UC3872DWTR
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC3872DWTR/1
UC3872DWTR/1
Texas Instruments
RESONANT LAMP BALLAST CONTROLLER
UC3872M
UC3872M
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SSOP
UC3872MG4
UC3872MG4
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SSOP
UC3872DW Description

## Overview of Texas Instruments UC3872DW

The UC3872DW is a dual high-performance, programmable voltage-mode controller designed for power supply applications. This device is part of the UC387x family of controllers and is optimized for use in switch-mode power supplies (SMPS), providing excellent performance in terms of efficiency, stability, and ease of use.

## Key Features

1. Dual-Channel Operation: The UC3872DW features two independent control channels, which can be used to regulate two different outputs or provide redundancy.

2. Programmable Voltage Reference: The device allows for programming the output voltage reference, enabling flexibility in design for various applications.

3. High-Speed Performance: With a fast response time and high-speed operation, the UC3872DW can handle dynamic loads effectively, making it suitable for modern digital applications.

4. Integrated PWM Control: The integrated pulse-width modulation (PWM) control simplifies design efforts and enhances efficiency by minimizing external components.

5. Current Limiting Protection: The device includes built-in current limiting features to prevent overcurrent conditions, ensuring reliable operation.

6. Thermal Shutdown: It features thermal shutdown protection to safeguard against overheating, enhancing the reliability of the system.

7. Voltage Feedback Loop: The UC3872DW utilizes a voltage feedback loop that ensures stable output voltage under varying load conditions.

8. Wide Operating Voltage Range: The device operates across a broad input voltage range, accommodating various power supply designs.

9. Small Package Size: Housed in a 16-pin TSSOP package (DW), the UC3872DW is compact, making it suitable for space-constrained applications.

## Specifications

Here are the detailed specifications for the Texas Instruments UC3872DW:

- Part Number: UC3872DW
- Type: Dual High-Performance Voltage Mode Controller
- Supply Voltage (VCC):
- Minimum: 8 V
- Maximum: 40 V
- Input Voltage Range (VIN):
- Minimum: 8 V
- Maximum: 40 V
- Output Voltage Range:
- Programmable via external resistors
- Oscillator Frequency (fSW):
- Adjustable up to 500 kHz
- Maximum Duty Cycle:
- 50% (typical)
- Output Current (IOUT):
- Sink/Source: ±200 mA
- Reference Voltage (VREF):
- Typical: 2.5 V
- Accuracy: ±1%
- Temperature Range:
- Junction: -40°C to +125°C
- Package Type: TSSOP-16 (DW)
- Pin Count: 16
- Dimensions:
- Length: 4.4 mm
- Width: 3.0 mm
- Height: 1.1 mm

## Functional Description

The UC3872DW operates by comparing the output voltage to an internal reference voltage. When the output voltage falls below the set reference, the controller adjusts the duty cycle of the PWM signal, increasing the output voltage until it reaches the desired level. This feedback mechanism allows for fast transient response and stable regulation.

### Key Functional Blocks:

- Error Amplifier: Compares the feedback voltage to the reference voltage and amplifies the difference.
- Oscillator: Generates the PWM signal based on the set frequency. The frequency can be adjusted with an external resistor and capacitor.
- PWM Comparator: Compares the output of the error amplifier with a sawtooth waveform from the oscillator to generate the PWM output signal.
- Control Outputs: Drives the external power MOSFETs or IGBTs to control the output voltage.

## Applications

The UC3872DW is ideal for a wide range of applications, including:

- Switch-Mode Power Supplies: Used in both isolated and non-isolated power supply designs.
- DC-DC Converters: Suitable for buck, boost, and buck-boost converter applications.
- Battery Chargers: Can be utilized in designs requiring precise voltage regulation for battery charging.
- Industrial Power Supplies: Provides robust performance for industrial automation and control systems.
- Telecommunications Equipment: Supports power management in telecommunication devices and infrastructure.

## Thermal and Reliability Considerations

The UC3872DW is designed to operate reliably across a wide temperature range. The thermal shutdown feature protects against overheating, while integrated current limiting helps prevent damage from overcurrent conditions. These features contribute to the robustness required for demanding applications.

## Conclusion

The Texas Instruments UC3872DW is a versatile and highly efficient dual-channel voltage-mode controller suitable for a variety of power supply applications. Its combination of programmability, high-speed performance, and protective features makes it an excellent choice for engineers designing modern power management solutions. For more detailed information, application notes, and design resources, refer to the official Texas Instruments documentation.
UC3872DW Compare Parts
  • UC3872DW vs UC3872N
  • UC3872DW vs UC3872MTR
  • UC3872DW vs UC3872MG4
  • UC3872DW vs UC3872M
  • UC3872DW vs UC3872DWTR/1
  • UC3872DW vs UC3872DWTR
  • UC3872DW vs UC3871QG3
  • UC3872DW vs UC3871Q
  • UC3872DW vs UC3871NG4
  • UC3872DW vs UC3871N
  • UC3872DW vs UC3871DWTR/1
  • UC3872DW vs UC3871DWTR
  • UC3872DW vs UC3871DWG4
  • UC3872DW vs UC3871DW
  • UC3872DW vs UC3871DWTR
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.