UC3871N
UC3871N
Obsolete
Description:  IC FLRSCNT LAMP CNTL 78KHZ 18DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3871N Datasheet
History Price: $6.45000
In Stock: 45700
UC3871N Specification
Specification
Part No
UC3871N
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
Current - Supply
8 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
UC3871N PDF Datasheet
UC3871N Related Parts
UC3871DW
UC3871DW
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWG4
UC3871DWG4
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWTR
UC3871DWTR
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWTR/1
UC3871DWTR/1
Texas Instruments
RESONANT FLUORESCENT LAMP DRIVER
UC3871NG4
UC3871NG4
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC3871Q
UC3871Q
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 20PLCC
UC3871QG3
UC3871QG3
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 20PLCC
UC3872DW
UC3872DW
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC3872DWTR
UC3872DWTR
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC3872DWTR/1
UC3872DWTR/1
Texas Instruments
RESONANT LAMP BALLAST CONTROLLER
UC3872M
UC3872M
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SSOP
UC3872MG4
UC3872MG4
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SSOP
UC3871N Compare Parts
  • UC3871N vs UC3872N
  • UC3871N vs UC3872MTR
  • UC3871N vs UC3872MG4
  • UC3871N vs UC3872M
  • UC3871N vs UC3872DWTR/1
  • UC3871N vs UC3872DWTR
  • UC3871N vs UC3872DW
  • UC3871N vs UC3871QG3
  • UC3871N vs UC3871Q
  • UC3871N vs UC3871NG4
  • UC3871N vs UC3871DWTR/1
  • UC3871N vs UC3871DWTR
  • UC3871N vs UC3871DWG4
  • UC3871N vs UC3871DW
  • UC3871N vs UC3871DWTR
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.