☰
UC3871DW
UC3871DW
Obsolete
Description:  IC FLRSCNT LAMP CTR 78KHZ 18SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3871DW Datasheet
History Price: $7.48000
In Stock: 12160
UC3871DW Specification
Specification
Part No
UC3871DW
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
Current - Supply
8 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
UC3871DW PDF Datasheet
UC3871DW Related Parts
UC3871DWG4
UC3871DWG4
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWTR
UC3871DWTR
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC3871DWTR/1
UC3871DWTR/1
Texas Instruments
RESONANT FLUORESCENT LAMP DRIVER
UC3871N
UC3871N
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC3871NG4
UC3871NG4
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC3871Q
UC3871Q
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 20PLCC
UC3871QG3
UC3871QG3
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 20PLCC
UC3872DW
UC3872DW
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC3872DWTR
UC3872DWTR
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC3872DWTR/1
UC3872DWTR/1
Texas Instruments
RESONANT LAMP BALLAST CONTROLLER
UC3872M
UC3872M
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SSOP
UC3872MG4
UC3872MG4
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SSOP
UC3871DW Compare Parts
  • UC3871DW vs UC3872N
  • UC3871DW vs UC3872MTR
  • UC3871DW vs UC3872MG4
  • UC3871DW vs UC3872M
  • UC3871DW vs UC3872DWTR/1
  • UC3871DW vs UC3872DWTR
  • UC3871DW vs UC3872DW
  • UC3871DW vs UC3871QG3
  • UC3871DW vs UC3871Q
  • UC3871DW vs UC3871NG4
  • UC3871DW vs UC3871N
  • UC3871DW vs UC3871DWTR/1
  • UC3871DW vs UC3871DWTR
  • UC3871DW vs UC3871DWG4
  • UC3871DW vs UC3871DWTR
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!