☰
UC2902N
UC2902N
Active
Description:  IC LOAD SHARE CONTROLLER 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2902N Datasheet
History Price: $3.93000
In Stock: 48725
UC2902N Specification
Specification
Part No
UC2902N
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Load Share Controller
Current - Supply
4mA
Voltage - Supply
2.7V ~ 20V
Operating Temperature
-40℃ ~ 100℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UC2902N Related Parts
UC2901D
UC2901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DG4
UC2901DG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DTR
UC2901DTR
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901J
UC2901J
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
UC2901MDREP
UC2901MDREP
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
UC2901MDREPG4
UC2901MDREPG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901N
UC2901N
Texas Instruments
ISOLATED FEEDBACK GENERATOR, PDI
UC2901N
UC2901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC2901Q
UC2901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20-PLCC
UC2901QG3
UC2901QG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC2902D
UC2902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DG4
UC2902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902N Description

The UC2902N is a sophisticated battery charger controller designed by Texas Instruments. It features advanced charge control algorithms suitable for managing lead-acid batteries, providing effective charging cycles and ensuring battery longevity. The UC2902N is widely used in various applications, including battery management systems, uninterruptible power supplies (UPS), and portable electronic devices.

## Key Features

1. Dual Charge Control:
- The UC2902N supports both constant current (CC) and constant voltage (CV) charging modes, allowing for efficient battery management throughout the charging cycle.

2. Programmable Charge Times:
- Users can program the charging time according to their specific requirements, enhancing flexibility in various applications.

3. Temperature Compensation:
- The device adjusts the charging voltage based on temperature variations, preventing overcharging and ensuring optimal performance in different environmental conditions.

4. Integrated Voltage Regulation:
- The UC2902N features internal voltage references, which ensure accurate voltage regulation during the charging process.

5. Low Power Consumption:
- The controller is designed to operate with minimal power, making it ideal for battery-powered applications.

6. Status Indicators:
- The device includes outputs for charging status and fault indication, providing clear feedback on the charging process.

7. Fault Protection:
- Integrated features protect against reverse polarity and short circuits, enhancing reliability and safety.

## Specifications

- Input Voltage Range: 7.5 V to 30 V
- Charge Current: Adjustable up to 3 A
- Operating Temperature Range: -40°C to +85°C
- Voltage Regulation Accuracy: ±1%
- Charging Voltage Regulation: 2.5 V to 18 V (adjustable)
- Quiescent Current: 10 µA (typical)
- Switching Frequency: 100 kHz (typical)
- Package Type: DIP-16 or SOIC-16

## Applications

1. Battery Chargers:
- Primarily used in designing battery chargers for lead-acid batteries, ensuring efficient and safe charging.

2. UPS Systems:
- Integral in uninterruptible power supplies, maintaining battery health while providing backup power.

3. Renewable Energy Systems:
- Suitable for solar panel systems, where effective battery management is critical for energy storage.

4. Portable Devices:
- Employed in various portable electronic devices requiring reliable battery management.

5. Industrial Equipment:
- Used in industrial applications where robust battery charging solutions are necessary.

## Advantages

- High Efficiency: The UC2902N optimizes the charging process, ensuring maximum efficiency and minimal energy loss.
- Versatility: Its wide input voltage range and adjustable parameters make it suitable for various battery types and applications.
- Safety Features: Integrated protections enhance the reliability and safety of battery charging systems.
- Easy Integration: The device is designed for straightforward integration into existing systems, reducing development time.

## Conclusion

The UC2902N from Texas Instruments is a highly efficient battery charger controller that excels in managing lead-acid batteries across a variety of applications. Its advanced features, including dual charge control, programmable charge times, and integrated fault protection, make it a valuable component in modern battery management systems. For more detailed specifications and application guidance, users can refer to the official datasheet provided by Texas Instruments.
UC2902N Compare Parts
  • UC2902N vs UC29432DTRG4
  • UC2902N vs UC29432DTR
  • UC2902N vs UC29432DG4
  • UC2902N vs UC29432D
  • UC2902N vs UC2907NG4
  • UC2902N vs UC2907N
  • UC2902N vs UC2907DWTRG4
  • UC2902N vs UC2907DWTR
  • UC2902N vs UC2907DWG4
  • UC2902N vs UC2907DW
  • UC2902N vs UC2907DW
  • UC2902N vs UC2902DTR
  • UC2902N vs UC2902DG4
  • UC2902N vs UC2902D
  • UC2902N vs UC2901QG3
  • UC2902N vs UC2901Q
  • UC2902N vs UC2901N
  • UC2902N vs UC2901N
  • UC2902N vs UC2901MDREPG4
  • UC2902N vs UC2901MDREP
  • UC2902N vs UC2901J
  • UC2902N vs UC2901DTR
  • UC2902N vs UC2901DG4
  • UC2902N vs UC2901D
  • UC2902N vs UC29432DG4
  • UC2902N vs UC29432D
  • UC2902N vs UC2901Q
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!