Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments UC2901J
UC2901J
Active
PMIC - Power Management - Specialized
Description:
ISOLATED FEEDBACK GENERATOR, CDI
Manufacturer:
Texas Instruments
Datasheet:
UC2901J Datasheet
History Price: Active
In Stock: 21520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2901J Specification
Specification
Part No
UC2901J
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Feedback Generator
Current - Supply
5mA
Voltage - Supply
4.5V ~ 40V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UC2901J PDF Datasheet
UC2901J Datasheet
Click and Download: UC2901J Datasheet
UC2901J Related Parts
UC2901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DTR
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901MDREP
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
UC2901MDREPG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901N
Texas Instruments
ISOLATED FEEDBACK GENERATOR, PDI
UC2901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC2901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20-PLCC
UC2901QG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC2902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DTR
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2901J Compare Parts
UC2901J vs UC29432DTRG4
UC2901J vs UC29432DTR
UC2901J vs UC29432DG4
UC2901J vs UC29432D
UC2901J vs UC2907NG4
UC2901J vs UC2907N
UC2901J vs UC2907DWTRG4
UC2901J vs UC2907DWTR
UC2901J vs UC2907DWG4
UC2901J vs UC2907DW
UC2901J vs UC2907DW
UC2901J vs UC2902N
UC2901J vs UC2902DTR
UC2901J vs UC2902DG4
UC2901J vs UC2902D
UC2901J vs UC2901QG3
UC2901J vs UC2901Q
UC2901J vs UC2901N
UC2901J vs UC2901N
UC2901J vs UC2901MDREPG4
UC2901J vs UC2901MDREP
UC2901J vs UC2901DTR
UC2901J vs UC2901DG4
UC2901J vs UC2901D
UC2901J vs UC29432DG4
UC2901J vs UC29432D
UC2901J vs UC2901Q
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!