☰
UC2901MDREP
UC2901MDREP
Active
Description:  IC ISOLATED FDBK GENERATR 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2901MDREP Datasheet
History Price: $11.79000
In Stock: 26400
UC2901MDREP Specification
Specification
Part No
UC2901MDREP
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Feedback Generator
Current - Supply
5mA
Voltage - Supply
4.5V ~ 40V
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2901MDREP Related Parts
UC2901D
UC2901D
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DG4
UC2901DG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901DTR
UC2901DTR
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901J
UC2901J
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
UC2901MDREPG4
UC2901MDREPG4
Texas Instruments
IC ISOLATED FB GENERATOR 14-SOIC
UC2901N
UC2901N
Texas Instruments
ISOLATED FEEDBACK GENERATOR, PDI
UC2901N
UC2901N
Texas Instruments
IC ISOLATED FB GENERATOR 14-DIP
UC2901Q
UC2901Q
Texas Instruments
IC ISOLATED FB GENERATOR 20-PLCC
UC2901QG3
UC2901QG3
Texas Instruments
IC ISOLATED FB GENERATOR 20PLCC
UC2902D
UC2902D
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DG4
UC2902DG4
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2902DTR
UC2902DTR
Texas Instruments
IC LOAD SHARE CONTROLLER 8SOIC
UC2901MDREP Compare Parts
  • UC2901MDREP vs UC29432DTRG4
  • UC2901MDREP vs UC29432DTR
  • UC2901MDREP vs UC29432DG4
  • UC2901MDREP vs UC29432D
  • UC2901MDREP vs UC2907NG4
  • UC2901MDREP vs UC2907N
  • UC2901MDREP vs UC2907DWTRG4
  • UC2901MDREP vs UC2907DWTR
  • UC2901MDREP vs UC2907DWG4
  • UC2901MDREP vs UC2907DW
  • UC2901MDREP vs UC2907DW
  • UC2901MDREP vs UC2902N
  • UC2901MDREP vs UC2902DTR
  • UC2901MDREP vs UC2902DG4
  • UC2901MDREP vs UC2902D
  • UC2901MDREP vs UC2901QG3
  • UC2901MDREP vs UC2901Q
  • UC2901MDREP vs UC2901N
  • UC2901MDREP vs UC2901N
  • UC2901MDREP vs UC2901MDREPG4
  • UC2901MDREP vs UC2901J
  • UC2901MDREP vs UC2901DTR
  • UC2901MDREP vs UC2901DG4
  • UC2901MDREP vs UC2901D
  • UC2901MDREP vs UC29432DG4
  • UC2901MDREP vs UC29432D
  • UC2901MDREP vs UC2901Q
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!