UC2871NG4
UC2871NG4
Obsolete
Description:  IC FLRSCNT LAMP CNTL 78KHZ 18DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2871NG4 Datasheet
History Price: Obsolete
In Stock: 41400
UC2871NG4 Specification
Specification
Part No
UC2871NG4
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
Current - Supply
8 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
UC2871NG4 PDF Datasheet
UC2871NG4 Related Parts
UC2871DW
UC2871DW
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC2871DWG4
UC2871DWG4
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC2871N
UC2871N
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC2872DW
UC2872DW
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC2872DWTR
UC2872DWTR
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC2872N
UC2872N
Texas Instruments
IC BALLAST CNTRL 78KHZ 14DIP
UC2872NG4
UC2872NG4
Texas Instruments
IC BALLAST CNTRL 78KHZ 14DIP
UC2872Q
UC2872Q
Texas Instruments
IC BALLAST CNTRL 78KHZ 20PLCC
UC2872QTR
UC2872QTR
Texas Instruments
FLUORESCENT LIGHT CONTROLLER
UC2871DW
UC2871DW
Unitrode Corp
0.1A, 78KHZ BIPOLAR, PDSO18
UC2871QTR
UC2871QTR
Unitrode Corp
0.1A, 78KHZ BIPOLAR, PQCC20
UC2871NG4 Compare Parts
  • UC2871NG4 vs UC2872Q
  • UC2871NG4 vs UC2872NG4
  • UC2871NG4 vs UC2872N
  • UC2871NG4 vs UC2872DWTR
  • UC2871NG4 vs UC2872DW
  • UC2871NG4 vs UC2871N
  • UC2871NG4 vs UC2871DWG4
  • UC2871NG4 vs UC2871DW
  • UC2871NG4 vs UC2871QTR
  • UC2871NG4 vs UC2871DW
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!