UC2871NG4
UC2871NG4
Obsolete
Description:  IC FLRSCNT LAMP CNTL 78KHZ 18DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2871NG4 Datasheet
History Price: Obsolete
In Stock: 41400
UC2871NG4 vs UC2872Q
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fluorescent Lamp Controller
Ballast Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 24V
Current - Supply
8 mA
6 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
18-DIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
18-PDIP
20-PLCC (9x9)