☰
UC2872DW
UC2872DW
Active
Description:  IC BALLAST CNTRL 78KHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2872DW Datasheet
History Price: $11.23000
In Stock: 32880
UC2872DW Specification
Specification
Part No
UC2872DW
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Ballast Controller
Frequency
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
Current - Supply
6 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2872DW PDF Datasheet
UC2872DW Related Parts
UC2871DW
UC2871DW
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC2871DWG4
UC2871DWG4
Texas Instruments
IC FLRSCNT LAMP CTR 78KHZ 18SOIC
UC2871N
UC2871N
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC2871NG4
UC2871NG4
Texas Instruments
IC FLRSCNT LAMP CNTL 78KHZ 18DIP
UC2872DWTR
UC2872DWTR
Texas Instruments
IC BALLAST CNTRL 78KHZ 16SOIC
UC2872N
UC2872N
Texas Instruments
IC BALLAST CNTRL 78KHZ 14DIP
UC2872NG4
UC2872NG4
Texas Instruments
IC BALLAST CNTRL 78KHZ 14DIP
UC2872Q
UC2872Q
Texas Instruments
IC BALLAST CNTRL 78KHZ 20PLCC
UC2872QTR
UC2872QTR
Texas Instruments
FLUORESCENT LIGHT CONTROLLER
UC2871DW
UC2871DW
Unitrode Corp
0.1A, 78KHZ BIPOLAR, PDSO18
UC2871QTR
UC2871QTR
Unitrode Corp
0.1A, 78KHZ BIPOLAR, PQCC20
UC2872DW Description
The Texas Instruments UC2872DW is a high-performance current-mode PWM controller specifically designed for isolated flyback, forward, and other switching power supply topologies. It combines high-voltage startup capability, precision current-mode control, and robust protection features to optimize power conversion efficiency, regulation accuracy, and system reliability. The device integrates an error amplifier, reference voltage, oscillator, and current-sensing circuitry, enabling designers to implement cost-effective, compact, and highly efficient power supply solutions. With fast transient response, wide input voltage range, and comprehensive protection functions, the UC2872DW is suitable for industrial, consumer, and telecom applications requiring reliable and efficient power management.

The UC2872DW is a current-mode PWM controller offering excellent regulation performance and ease of implementation for isolated power supply designs. Its high-voltage startup circuitry allows direct connection to a high-voltage DC bus, reducing the need for additional startup components. The device provides fixed-frequency operation with internal oscillator or external synchronization, precision current-mode control for excellent line and load regulation, and slope compensation to prevent subharmonic oscillations in continuous conduction mode. Integrated protection features include cycle-by-cycle current limiting, undervoltage lockout, overvoltage protection, and thermal shutdown, enhancing reliability in harsh operating environments. The UC2872DW is supplied in a 16-pin SOIC package for easy integration into standard PCB layouts.

## Electrical Characteristics

The UC2872DW features robust electrical performance suitable for a wide range of power supply designs:

* Supply Voltage (VCC): 10 V to 30 V typical for normal operation, with startup circuitry supporting up to 700 V DC input for direct rectified line operation
* Reference Voltage (VREF): 5 V ±2% typical, providing precise voltage regulation for feedback loops
* Output Voltage High (VOH): VCC - 0.7 V typical, ensuring proper gate drive for external power MOSFET
* Output Voltage Low (VOL): 0.3 V typical at 10 mA sink current
* Switching Frequency (fOSC): 20 kHz to 300 kHz, set by external timing components
* Current Sense Input Threshold: 0.5 V typical, allowing accurate cycle-by-cycle current limiting
* Startup Current: 100 µA typical, minimizing auxiliary startup power dissipation
* Quiescent Current (IQ): 5 mA typical, reducing standby power loss
* Operating Temperature Range: -40°C to +125°C industrial-grade applications
* Maximum Peak Output Current: 1.5 A typical, supporting gate drive for high-speed switching MOSFETs

These electrical specifications ensure reliable, efficient operation under high-voltage conditions while providing precise control over the switching process.

## PWM and Control Features

The UC2872DW integrates several key features to support precise PWM control:

* Current-Mode Control: Provides inherent cycle-by-cycle current limiting and fast transient response
* Slope Compensation: Prevents subharmonic oscillations in continuous conduction mode at high duty cycles
* Internal Oscillator: Adjustable frequency with external timing resistor and capacitor, supporting flexible switching rates
* PWM Comparator: Compares error amplifier output with current sense signal for accurate duty cycle modulation
* Soft-Start Function: Limits inrush current at startup by gradually ramping the duty cycle, protecting the power stage
* Gate Drive: Totem-pole output capable of driving high-speed MOSFETs with minimum external components
* Synchronization Input: Allows external synchronization to a master clock or multiple controllers for system-level coordination

These features enable the design of efficient, compact, and reliable power converters with excellent regulation and protection.

## Protection and Safety Features

Safety and robustness are key aspects of the UC2872DW:

* Cycle-by-Cycle Current Limiting: Prevents overcurrent in the power MOSFET, protecting the switch and transformer
* Undervoltage Lockout (UVLO): Disables PWM operation below a threshold voltage to prevent brownout operation
* Overvoltage Protection (OVP): Internal comparator monitors feedback or auxiliary voltage to limit output overshoot
* Thermal Shutdown: Protects the device from damage by disabling PWM when junction temperature exceeds 150°C typical
* Input Line Overvoltage and Surge Tolerance: Designed to withstand high-voltage transients common in AC line applications
* Soft-Start and Fault Recovery: Reduces stress on power components during startup and fault recovery events

These protection mechanisms enhance reliability and ensure safe operation under a wide range of operating conditions.

## Timing and Switching Considerations

The device provides flexible timing and switching capabilities for efficient power conversion:

* Adjustable Dead Time: Ensures proper MOSFET turn-off before the next cycle begins, minimizing shoot-through
* Propagation Delay: Fast response from current-sense input to output switching, typically 100 ns, ensuring precise current-mode control
* Duty Cycle Limitation: External components allow limitation of maximum duty cycle to optimize transformer utilization and avoid saturation
* Frequency Stability: Internal oscillator with low temperature coefficient maintains consistent switching frequency under varying conditions

These characteristics provide precise control of power MOSFET switching, enhancing efficiency and reducing stress on components.

## Package and Mechanical Features

The UC2872DW is supplied in a 16-pin SOIC package suitable for high-density PCB designs:

* Package Type: 16-pin SOIC for surface-mount applications
* Pin Pitch: 1.27 mm, compatible with automated assembly
* Lead Finish: Tin over copper for reliable soldering and low contact resistance
* Package Dimensions: 10.3 mm × 7.5 mm typical
* Thermal Performance: Junction-to-ambient thermal resistance of approximately 80°C/W, sufficient for moderate power dissipation in typical flyback designs
* Moisture Sensitivity Level: 1, suitable for standard reflow processes

The package enables efficient layout while maintaining adequate thermal and electrical performance.

## Applications

The UC2872DW is suitable for a wide range of isolated power conversion applications:

* AC-DC Flyback Converters for adapters and chargers
* Isolated Forward Converters in industrial and telecom systems
* Offline Switch-Mode Power Supplies (SMPS) for consumer electronics
* Auxiliary Power Supplies for motors and lighting systems
* Battery Chargers and LED Drivers with precision voltage and current regulation

Its combination of current-mode control, high-voltage startup, and comprehensive protection makes it ideal for reliable and efficient power supply designs.

## Design Considerations

To optimize performance, consider the following design guidelines:

* Select timing components (resistor and capacitor) to set switching frequency within desired efficiency and EMI requirements
* Properly size current-sense resistor to match MOSFET and transformer ratings for accurate cycle-by-cycle current limiting
* Use adequate decoupling and bulk capacitors near VCC and feedback nodes to maintain stable operation
* Ensure layout minimizes trace inductance and resistance for high-speed current paths to prevent noise-induced false triggering
* Implement snubber networks if necessary to reduce transformer voltage spikes and improve MOSFET lifetime

Adhering to these considerations ensures robust, high-efficiency operation of isolated power supply designs.

## Conclusion

The Texas Instruments UC2872DW is a robust, high-performance current-mode PWM controller optimized for isolated flyback and forward power supply topologies. Its integrated high-voltage startup, precise current-mode control, adjustable oscillator, and comprehensive protection features simplify design while enhancing efficiency, reliability, and safety. With wide operating voltage range, fast transient response, and flexible timing capabilities, the UC2872DW is ideal for industrial, consumer, and telecom applications requiring efficient, reliable, and compact power supply solutions.
UC2872DW Compare Parts
  • UC2872DW vs UC2872Q
  • UC2872DW vs UC2872NG4
  • UC2872DW vs UC2872N
  • UC2872DW vs UC2872DWTR
  • UC2872DW vs UC2871NG4
  • UC2872DW vs UC2871N
  • UC2872DW vs UC2871DWG4
  • UC2872DW vs UC2871DW
  • UC2872DW vs UC2871QTR
  • UC2872DW vs UC2871DW
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!