☰
TPS3710DSET
TPS3710DSET
Active
Description:  IC SUPERVISOR 1 CHANNEL 6WSON
Manufacturer:  Texas Instruments
Datasheet:   TPS3710DSET Datasheet
History Price: $2.82000
In Stock: 31680
TPS3710DSET Specification
Specification
Part No
TPS3710DSET
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage Detector
Number of Voltages Monitored
1
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
0ms Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-WFDFN
Supplier Device Package
6-WSON (1.5x1.5)
TPS3710DSET Related Parts
TPS2201IDB
TPS2201IDB
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBLE
TPS2202IDBLE
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBR
TPS2202IDBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2214DBR
TPS2214DBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2345PWR
TPS2345PWR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS3103E12DBVR
TPS3103E12DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVRG4
TPS3103E12DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVT
TPS3103E12DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVTG4
TPS3103E12DBVTG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVR
TPS3103E15DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVRG4
TPS3103E15DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVT
TPS3103E15DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3710DSET Description
Overview of Texas Instruments TPS3710DSET

The TPS3710DSET is a highly integrated voltage supervisor and reset controller from Texas Instruments, designed to monitor power supply voltages in various applications. This device is particularly useful in systems that require reliable power management and fault detection, ensuring that microcontrollers and other critical components operate within specified voltage ranges.

Key Specifications

- Supply Voltage Range: 1.5V to 5.5V
- Threshold Voltage Options: Configurable from 0.8V to 4.5V
- Reset Output Delay: Adjustable from 1 ms to 10 ms
- Quiescent Current: 1.5 µA (typical)
- Operating Temperature Range: -40°C to 125°C
- Package Type: 6-Pin SOT-23
- Reset Output Type: Active-low
- Hysteresis: 50 mV (typical)

Functional Features

The TPS3710DSET is designed to provide precise voltage monitoring and reset functionality. It features a flexible threshold voltage setting, allowing designers to configure the device to monitor specific supply voltages according to their application requirements. This adaptability makes it suitable for a wide range of electronic systems.

Voltage Monitoring Characteristics

- Configurable Thresholds: The device allows for the selection of different voltage thresholds, enabling it to monitor various power rails in a system. This feature is particularly beneficial in multi-rail applications where different components may require different operating voltages.
- Hysteresis: The built-in hysteresis helps prevent false triggering of the reset output due to minor fluctuations in the supply voltage, ensuring stable operation.

Reset Functionality

The TPS3710DSET provides a reset output that is activated when the monitored voltage falls below the set threshold. This functionality is crucial for protecting sensitive components from operating under inadequate voltage conditions. The adjustable reset delay allows for fine-tuning the timing of the reset signal, accommodating different system requirements.

Low Power Consumption

With a quiescent current of only 1.5 µA, the TPS3710DSET is designed for low-power applications, making it ideal for battery-operated devices. This low power consumption helps extend battery life while maintaining reliable voltage monitoring.

Applications

The TPS3710DSET is suitable for a variety of applications, including:

- Microcontroller Supervision: Ensures that microcontrollers operate within safe voltage levels, preventing malfunction or data corruption.
- Power Supply Monitoring: Monitors multiple power rails in complex systems, providing reset signals to various components as needed.
- Battery-Powered Devices: Ideal for portable applications where low power consumption is critical, such as wearables and IoT devices.
- Consumer Electronics: Used in devices like smartphones, tablets, and other electronic gadgets to enhance reliability and performance.

Conclusion

The Texas Instruments TPS3710DSET is a versatile and efficient voltage supervisor and reset controller that meets the demands of modern electronic systems. With its configurable thresholds, low power consumption, and robust reset functionality, it is an excellent choice for engineers looking to enhance the reliability and performance of their designs.
TPS3710DSET Compare Parts
  • TPS3710DSET vs TPS38J010155DSKRQ1
  • TPS3710DSET vs TPS38B752933DSKR
  • TPS3710DSET vs TPS38B5858FFDSKRQ1
  • TPS3710DSET vs TPS38B4848EEDSKRQ1
  • TPS3710DSET vs TPS38A752933DSKR
  • TPS3710DSET vs TPS38A010122DSKRQ1
  • TPS3710DSET vs TPS3899PL42DSER
  • TPS3710DSET vs TPS3899PL31DSER
  • TPS3710DSET vs TPS3899PL16DSERQ1
  • TPS3710DSET vs TPS3899DL41DSER
  • TPS3710DSET vs TPS3899DL35DSER
  • TPS3710DSET vs TPS3899DL30DSER
  • TPS3710DSET vs TPS3899DL29DSER
  • TPS3710DSET vs TPS3899DL28DSER
  • TPS3710DSET vs TPS3899DL26DSER
  • TPS3710DSET vs TPS3899DL22DSER
  • TPS3710DSET vs TPS3899DL15DSER
  • TPS3710DSET vs TPS3899DL14DSER
  • TPS3710DSET vs TPS3899DL13DSER
  • TPS3710DSET vs TPS3899DL10DSER
  • TPS3710DSET vs TPS3899DL08DSER
  • TPS3710DSET vs TPS3899DL01DSER
  • TPS3710DSET vs TPS3898PDRYT
  • TPS3710DSET vs TPS3898PDRYR
  • TPS3710DSET vs TPS3898ADRYT
  • TPS3710DSET vs TPS3898ADRYR
  • TPS3710DSET vs TPS3897PDRYT
  • TPS3710DSET vs TPS3897PDRYR
  • TPS3710DSET vs TPS3897ADRYT
  • TPS3710DSET vs TPS3897ADRYR
  • TPS3710DSET vs TPS3896PDRYT
  • TPS3710DSET vs TPS3896PDRYR
  • TPS3710DSET vs TPS3896ADRYT
  • TPS3710DSET vs TPS3896ADRYR
  • TPS3710DSET vs TPS3895PDRYT
  • TPS3710DSET vs TPS3895PDRYR
  • TPS3710DSET vs TPS3895ADRYT
  • TPS3710DSET vs TPS3895ADRYR
  • TPS3710DSET vs TPS389050QDSERQ1
  • TPS3710DSET vs TPS389050QDSERQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give