☰
TPS3103E15DBVR
TPS3103E15DBVR
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:  Texas Instruments
History Price: $3.00000
In Stock: 27660
TPS3103E15DBVR Specification
Specification
Part No
TPS3103E15DBVR
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
1.434V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
65ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TPS3103E15DBVR PDF Datasheet
TPS3103E15DBVR Related Parts
TPS2201IDB
TPS2201IDB
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBLE
TPS2202IDBLE
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBR
TPS2202IDBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2214DBR
TPS2214DBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2345PWR
TPS2345PWR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS3103E12DBVR
TPS3103E12DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVRG4
TPS3103E12DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVT
TPS3103E12DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVTG4
TPS3103E12DBVTG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVRG4
TPS3103E15DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVT
TPS3103E15DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVTG4
TPS3103E15DBVTG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVR Description
The Texas Instruments TPS3103E15DBVR is a versatile voltage supervisor designed to provide accurate and reliable reset management for a wide range of electronic systems. It is primarily used to monitor system voltages and ensure that a proper reset is triggered during power-up, power-down, or when voltage levels fall outside a specified range. This device is well-suited for applications in automotive, industrial, consumer electronics, and other critical systems where power reliability is essential. Below is a detailed overview of the TPS3103E15DBVR, including its features, specifications, and typical applications.

## General Overview

The TPS3103E15DBVR is a single-channel voltage supervisor with a precise reset output. It monitors the supply voltage and provides a reset signal when the voltage falls below a user-defined threshold. The device operates with low supply current and offers a wide range of adjustable threshold voltages, making it highly flexible for different applications. Its key advantages include low quiescent current, programmable reset delay, and low reset output voltage, ensuring the reliability of the system during transient voltage dips.

## Key Features

* Precise Voltage Monitoring: The TPS3103E15DBVR offers precise voltage threshold monitoring with high accuracy, ensuring that the system is properly reset when voltage dips or exceeds specified limits.
* Low Power Consumption: The device operates with a very low supply current of typically 3µA, making it ideal for battery-powered applications where power efficiency is crucial.
* Adjustable Reset Threshold: The reset threshold voltage can be adjusted according to the specific needs of the system, giving the design flexibility to accommodate various voltage levels.
* Wide Voltage Range: The TPS3103E15DBVR operates with a supply voltage range from 0.8V to 5.5V, which makes it compatible with a wide range of power supplies in different applications.
* Programmable Reset Delay: The reset output includes an adjustable delay function, which ensures the reset signal is asserted for a specified time to allow the system to stabilize after a voltage dip or power-down event.
* Active-Low Reset Output: The device provides an active-low reset signal that is commonly used in microcontroller and digital circuit applications.
* Internal Hysteresis: Built-in hysteresis ensures that small voltage fluctuations do not cause false resets, enhancing the stability of the system.
* Automotive Grade: The TPS3103E15DBVR is designed for automotive-grade applications, ensuring reliable performance in harsh temperature and environmental conditions.
* Small Package: The device is available in a compact 3x3mm, 8-pin VSON (very small outline no-lead) package, making it suitable for space-constrained designs.

## Applications

* Automotive Systems: The TPS3103E15DBVR is ideal for automotive electronics, including systems like engine control units, infotainment, and power management modules, where voltage supervision and reset management are critical for safe operation.
* Battery-Powered Devices: Given its low power consumption, this device is well-suited for battery-operated systems, including handheld devices, portable audio equipment, and IoT devices that require reliable voltage monitoring and low-energy operation.
* Consumer Electronics: The voltage supervisor can be used in consumer electronic products, such as home appliances, wearables, and smartphones, where precise power management is necessary to ensure smooth operation.
* Industrial Control Systems: The TPS3103E15DBVR is suitable for industrial applications that require constant monitoring of power rails, such as factory automation, robotics, and sensors.
* Power Supply Management: It is also used in power supply management applications where voltage dips or faults need to be detected, and the system needs to be reset to avoid malfunction.

## Technical Specifications

* Supply Voltage: 0.8V to 5.5V
* Threshold Voltage Accuracy: ±2.5% (typical)
* Reset Output: Active-low reset with a low-voltage output (V\_OL typically 0.4V)
* Quiescent Current: Typically 3µA
* Reset Output Delay: Adjustable delay time from 20ms to 10s
* Operating Temperature Range: -40°C to +125°C
* Reset Assertion Threshold: Configurable via external resistor divider
* Reset Release Threshold: Configurable with built-in hysteresis
* Package Type: 8-pin VSON (3x3mm)
* Output Drive Capability: Can drive up to 10mA of current
* Reset Response Time: Typically 10µs for fast reset response

## Performance and Efficiency

The TPS3103E15DBVR excels in low power performance, consuming only a small quiescent current of 3µA. This low current consumption is critical for applications where maintaining battery life or reducing overall power consumption is a top priority. Additionally, the adjustable reset delay helps to ensure the stability of the system by preventing false resets caused by brief voltage fluctuations.

The device also includes an internal hysteresis mechanism, which prevents the reset signal from being asserted due to small and transient voltage dips that might otherwise be considered noise. This feature improves the system’s reliability and reduces the likelihood of unnecessary resets in the presence of normal, minor power supply fluctuations.

## Packaging and Mounting

The TPS3103E15DBVR comes in a compact 8-pin VSON package, which is ideal for applications where board space is limited. The small footprint allows it to be used in dense designs without taking up valuable space. The VSON package also provides good thermal performance, making it suitable for high-density, high-performance applications that generate heat.

## Reliability and Protection

This voltage supervisor offers several features that enhance its reliability in challenging environments:

* Automotive-Grade Reliability: Designed and tested to meet automotive standards, the device operates within a wide temperature range of -40°C to +125°C, making it suitable for automotive applications that must endure extreme conditions.
* Overcurrent and Overvoltage Protection: The device includes internal protection mechanisms to safeguard against damage from overcurrent or overvoltage conditions, ensuring long-term reliability even in harsh environments.

## Conclusion

The TPS3103E15DBVR from Texas Instruments is a highly flexible, reliable, and energy-efficient voltage supervisor that is suitable for a wide range of applications, from automotive systems to battery-powered consumer electronics. With its low quiescent current, adjustable reset threshold and delay, and internal hysteresis, it ensures stable and reliable operation across various voltage monitoring scenarios. The automotive-grade qualification and compact package make it an excellent choice for critical systems that require precise power supervision in harsh environments.
TPS3103E15DBVR Compare Parts
  • TPS3103E15DBVR vs TPS38J010155DSKRQ1
  • TPS3103E15DBVR vs TPS38B752933DSKR
  • TPS3103E15DBVR vs TPS38B5858FFDSKRQ1
  • TPS3103E15DBVR vs TPS38B4848EEDSKRQ1
  • TPS3103E15DBVR vs TPS38A752933DSKR
  • TPS3103E15DBVR vs TPS38A010122DSKRQ1
  • TPS3103E15DBVR vs TPS3899PL42DSER
  • TPS3103E15DBVR vs TPS3899PL31DSER
  • TPS3103E15DBVR vs TPS3899PL16DSERQ1
  • TPS3103E15DBVR vs TPS3899DL41DSER
  • TPS3103E15DBVR vs TPS3899DL35DSER
  • TPS3103E15DBVR vs TPS3899DL30DSER
  • TPS3103E15DBVR vs TPS3899DL29DSER
  • TPS3103E15DBVR vs TPS3899DL28DSER
  • TPS3103E15DBVR vs TPS3899DL26DSER
  • TPS3103E15DBVR vs TPS3899DL22DSER
  • TPS3103E15DBVR vs TPS3899DL15DSER
  • TPS3103E15DBVR vs TPS3899DL14DSER
  • TPS3103E15DBVR vs TPS3899DL13DSER
  • TPS3103E15DBVR vs TPS3899DL10DSER
  • TPS3103E15DBVR vs TPS3899DL08DSER
  • TPS3103E15DBVR vs TPS3899DL01DSER
  • TPS3103E15DBVR vs TPS3898PDRYT
  • TPS3103E15DBVR vs TPS3898PDRYR
  • TPS3103E15DBVR vs TPS3898ADRYT
  • TPS3103E15DBVR vs TPS3898ADRYR
  • TPS3103E15DBVR vs TPS3897PDRYT
  • TPS3103E15DBVR vs TPS3897PDRYR
  • TPS3103E15DBVR vs TPS3897ADRYT
  • TPS3103E15DBVR vs TPS3897ADRYR
  • TPS3103E15DBVR vs TPS3896PDRYT
  • TPS3103E15DBVR vs TPS3896PDRYR
  • TPS3103E15DBVR vs TPS3896ADRYT
  • TPS3103E15DBVR vs TPS3896ADRYR
  • TPS3103E15DBVR vs TPS3895PDRYT
  • TPS3103E15DBVR vs TPS3895PDRYR
  • TPS3103E15DBVR vs TPS3895ADRYT
  • TPS3103E15DBVR vs TPS3895ADRYR
  • TPS3103E15DBVR vs TPS389050QDSERQ1
  • TPS3103E15DBVR vs TPS389050QDSERQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give