☰
TPS3103E12DBVR
TPS3103E12DBVR
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.90000
In Stock: 43200
TPS3103E12DBVR Specification
Specification
Part No
TPS3103E12DBVR
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
1.142V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
65ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TPS3103E12DBVR PDF Datasheet
TPS3103E12DBVR Related Parts
TPS2201IDB
TPS2201IDB
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBLE
TPS2202IDBLE
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBR
TPS2202IDBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2214DBR
TPS2214DBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2345PWR
TPS2345PWR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS3103E12DBVRG4
TPS3103E12DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVT
TPS3103E12DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVTG4
TPS3103E12DBVTG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVR
TPS3103E15DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVRG4
TPS3103E15DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVT
TPS3103E15DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVTG4
TPS3103E15DBVTG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVR Description

The TPS3103E12DBVR is a versatile voltage supervisor from Texas Instruments, designed to monitor power supply voltages in a variety of electronic applications. It is particularly useful for ensuring proper system operation and preventing faults caused by voltage irregularities.

## Key Features

1. Voltage Monitoring:
- The TPS3103 monitors both the supply voltage and the reset output, providing a reliable solution for system stability. It ensures that microcontrollers and other sensitive components receive stable power.

2. Reset Thresholds:
- This device features configurable reset thresholds, enabling it to be tailored to the specific requirements of various applications. The TPS3103 provides precise monitoring to ensure the system resets appropriately when voltages drop below a set level.

3. Low Operating Voltage:
- The device operates over a wide voltage range from 1.5 V to 5.5 V, making it suitable for a variety of low-voltage applications, including battery-operated devices.

4. Fast Response Time:
- With a typical reset response time of 10 µs, the TPS3103 quickly detects voltage drops and triggers resets, ensuring that systems respond promptly to power issues.

5. Low Quiescent Current:
- The TPS3103 is designed to have a low quiescent current of 5 µA, which is particularly beneficial for battery-powered applications where power efficiency is crucial.

6. Active High / Active Low Reset Output:
- The reset output can be configured for active high or active low operation, providing flexibility in how the reset signal is utilized in different circuit designs.

7. Wide Temperature Range:
- The device operates reliably over a temperature range of -40°C to +125°C, making it suitable for both consumer and industrial applications.

8. Integrated Delay:
- The TPS3103 includes an integrated reset delay, ensuring that the system does not reset immediately upon power-up or voltage fluctuation. This feature helps to stabilize the system during power transitions.

9. Small Package Size:
- The TPS3103E12DBVR comes in a compact SOT-23-5 package, facilitating easy integration into space-constrained designs.

## Electrical Specifications

- Supply Voltage Range: 1.5 V to 5.5 V
- Reset Voltage Thresholds:
- Adjustable: Typically set at 2.63 V for the TPS3103 (may vary based on external resistor configurations).
- Reset Output:
- Active High or Active Low (configurable).
- Reset Response Time: 10 µs (typical).
- Quiescent Current: 5 µA (typical).
- Operating Temperature Range: -40°C to +125°C.
- Pin Count: 5 pins in SOT-23 package.

## Applications

The TPS3103E12DBVR is ideal for a wide range of applications, including:

- Microcontroller Reset Circuits: Used to ensure that microcontrollers are reset properly during power-up or voltage dips.
- Consumer Electronics: Applied in handheld devices, smart gadgets, and other low-power electronics where reliable voltage monitoring is required.
- Automotive Systems: Suitable for automotive electronics that require stringent voltage supervision and reset functionality.
- Industrial Equipment: Utilized in various industrial control systems where reliable operation under variable voltage conditions is critical.

## Conclusion

The Texas Instruments TPS3103E12DBVR voltage supervisor offers a comprehensive solution for monitoring supply voltages in electronic systems. With its wide input voltage range, low quiescent current, and fast response time, it is an excellent choice for enhancing system reliability. The ability to configure reset thresholds and outputs allows designers to customize the device for specific application needs, making it a versatile component in modern electronic designs. Its compact size and wide operational temperature range further enhance its suitability for both consumer and industrial applications.
TPS3103E12DBVR Compare Parts
  • TPS3103E12DBVR vs TPS38J010155DSKRQ1
  • TPS3103E12DBVR vs TPS38B752933DSKR
  • TPS3103E12DBVR vs TPS38B5858FFDSKRQ1
  • TPS3103E12DBVR vs TPS38B4848EEDSKRQ1
  • TPS3103E12DBVR vs TPS38A752933DSKR
  • TPS3103E12DBVR vs TPS38A010122DSKRQ1
  • TPS3103E12DBVR vs TPS3899PL42DSER
  • TPS3103E12DBVR vs TPS3899PL31DSER
  • TPS3103E12DBVR vs TPS3899PL16DSERQ1
  • TPS3103E12DBVR vs TPS3899DL41DSER
  • TPS3103E12DBVR vs TPS3899DL35DSER
  • TPS3103E12DBVR vs TPS3899DL30DSER
  • TPS3103E12DBVR vs TPS3899DL29DSER
  • TPS3103E12DBVR vs TPS3899DL28DSER
  • TPS3103E12DBVR vs TPS3899DL26DSER
  • TPS3103E12DBVR vs TPS3899DL22DSER
  • TPS3103E12DBVR vs TPS3899DL15DSER
  • TPS3103E12DBVR vs TPS3899DL14DSER
  • TPS3103E12DBVR vs TPS3899DL13DSER
  • TPS3103E12DBVR vs TPS3899DL10DSER
  • TPS3103E12DBVR vs TPS3899DL08DSER
  • TPS3103E12DBVR vs TPS3899DL01DSER
  • TPS3103E12DBVR vs TPS3898PDRYT
  • TPS3103E12DBVR vs TPS3898PDRYR
  • TPS3103E12DBVR vs TPS3898ADRYT
  • TPS3103E12DBVR vs TPS3898ADRYR
  • TPS3103E12DBVR vs TPS3897PDRYT
  • TPS3103E12DBVR vs TPS3897PDRYR
  • TPS3103E12DBVR vs TPS3897ADRYT
  • TPS3103E12DBVR vs TPS3897ADRYR
  • TPS3103E12DBVR vs TPS3896PDRYT
  • TPS3103E12DBVR vs TPS3896PDRYR
  • TPS3103E12DBVR vs TPS3896ADRYT
  • TPS3103E12DBVR vs TPS3896ADRYR
  • TPS3103E12DBVR vs TPS3895PDRYT
  • TPS3103E12DBVR vs TPS3895PDRYR
  • TPS3103E12DBVR vs TPS3895ADRYT
  • TPS3103E12DBVR vs TPS3895ADRYR
  • TPS3103E12DBVR vs TPS389050QDSERQ1
  • TPS3103E12DBVR vs TPS389050QDSERQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give