☰
TMP513AID
TMP513AID
Active
Description:  IC TEMP SNSR TRIPL REMOTE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TMP513AID Datasheet
History Price: $2.42000
In Stock: 35790
TMP513AID Specification
Specification
Part No
TMP513AID
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TMP513AID Related Parts
TMP512AID
TMP512AID
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIDR
TMP512AIDR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIRSAR
TMP512AIRSAR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP512AIRSAT
TMP512AIRSAT
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP513AIDR
TMP513AIDR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIRSAR
TMP513AIRSAR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIRSAT
TMP513AIRSAT
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AID Compare Parts
  • TMP513AID vs TMP513AIRSAR
  • TMP513AID vs TMP513AIDR
  • TMP513AID vs TMP512AIRSAT
  • TMP513AID vs TMP512AIRSAR
  • TMP513AID vs TMP512AIDR
  • TMP513AID vs TMP512AID
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!