☰
TMP512AID
TMP512AID
Active
Description:  IC TEMP SNSR DUAL REMOTE 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TMP512AID Datasheet
History Price: $2.27000
In Stock: 33550
TMP512AID Specification
Specification
Part No
TMP512AID
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TMP512AID Related Parts
TMP512AIDR
TMP512AIDR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIRSAR
TMP512AIRSAR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP512AIRSAT
TMP512AIRSAT
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP513AID
TMP513AID
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIDR
TMP513AIDR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIRSAR
TMP513AIRSAR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIRSAT
TMP513AIRSAT
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP512AID Description
Texas Instruments TMP512AID Overview

The TMP512AID is a highly integrated temperature sensor from Texas Instruments, designed to provide accurate and reliable temperature measurements in a variety of industrial and consumer applications. This device features a digital output interface and is optimized for both high precision and low power consumption. With its ability to handle a wide temperature range and advanced features, the TMP512AID is an excellent choice for systems requiring precise temperature monitoring, such as industrial automation, HVAC, medical devices, and automotive systems.

Key Features

1. High Accuracy Temperature Sensing:
The TMP512AID offers high accuracy temperature measurements with a ±0.5°C accuracy over a wide temperature range. This precision ensures that the device can be used in applications that require reliable and consistent temperature readings.

2. Wide Temperature Range:
The sensor supports a broad temperature measurement range from -40°C to 125°C, making it suitable for both low and high-temperature environments. This wide range allows the TMP512AID to be used in a variety of industrial, automotive, and consumer applications.

3. Digital Output:
The TMP512AID provides a digital output through the I2C interface, making it easy to interface with microcontrollers and other digital systems. The device supports a 16-bit resolution for temperature measurements, ensuring high accuracy in the digital conversion of the temperature signal.

4. Low Power Consumption:
Designed for power-sensitive applications, the TMP512AID consumes minimal current, operating in low-power modes to extend battery life in portable systems. It has a typical operating current of 300µA, which makes it suitable for battery-operated devices.

5. Temperature Alert Features:
The device includes programmable temperature thresholds for over-temperature and under-temperature alarms. These thresholds can be easily set via the I2C interface, allowing the system to take action if the temperature exceeds or falls below specified limits.

6. I2C Interface:
The TMP512AID utilizes the industry-standard I2C communication protocol, which allows multiple temperature sensors to be connected in a bus configuration. This is particularly beneficial in systems where multiple temperature measurements are needed across various points.

7. Easy Integration:
The TMP512AID is designed to be simple to integrate into existing systems. It is available in a small 3mm x 3mm QFN package, which minimizes the space needed on the PCB, making it suitable for compact designs.

8. Built-in Calibration:
The TMP512AID comes factory-calibrated for temperature sensing, reducing the need for external calibration, which simplifies the design and deployment of systems using this device.

Specifications

1. Temperature Measurement Range:

* -40°C to 125°C
* This wide measurement range allows the device to be used in various environments and applications requiring temperature monitoring.

2. Temperature Accuracy:

* ±0.5°C (Typical)
* High precision is ensured with an accuracy of ±0.5°C over the full measurement range, providing reliable temperature data for critical applications.

3. Output Interface:

* I2C Digital Output
* Supports 16-bit resolution, providing high precision in the digital reading of the temperature.

4. Power Supply Voltage:

* 2.7V to 5.5V
* The TMP512AID can operate over a broad range of supply voltages, making it compatible with a variety of systems and power configurations.

5. Supply Current:

* 300µA (Typical)
* The low operating current makes it ideal for battery-operated devices where energy efficiency is crucial.

6. Operating Temperature Range:

* -40°C to 125°C
* The device is capable of withstanding harsh environmental conditions, making it suitable for industrial and automotive use.

7. Resolution:

* 16-bit
* The 16-bit resolution ensures that the temperature readings are highly accurate and can detect even slight variations in temperature.

8. Alert Features:

* Programmable Over-Temperature/Under-Temperature Alarms
* Alerts can be set for both over-temperature and under-temperature conditions, providing additional control over temperature-sensitive systems.

9. Package:

* 3mm x 3mm QFN
* The small form factor of the package allows it to be used in space-constrained applications, such as portable electronics and compact industrial devices.

10. Precision:

* ±0.5°C Accuracy
* Ensures that the temperature sensor provides precise and repeatable measurements, crucial for temperature-critical applications.

Application Areas

The TMP512AID temperature sensor is ideal for various applications across multiple industries:

1. Industrial Control Systems:
The sensor can be used in industrial systems to monitor critical equipment temperatures and prevent overheating or undercooling, ensuring efficient operation.

2. HVAC Systems:
In heating, ventilation, and air conditioning systems, the TMP512AID can be used to control air temperature, improving comfort and energy efficiency.

3. Automotive Applications:
With its wide operating temperature range, the TMP512AID is ideal for monitoring temperatures in automotive systems, including battery packs, engine components, and climate control systems.

4. Consumer Electronics:
The device is used in consumer electronics for thermal management, ensuring the devices stay within optimal operating temperatures for safety and performance.

5. Battery-Powered Devices:
The low power consumption makes the TMP512AID an excellent choice for portable, battery-powered devices that require temperature sensing for proper operation.

6. Medical Devices:
The high accuracy and reliability of the TMP512AID make it suitable for temperature monitoring in medical equipment, where precise thermal measurements are necessary.

In conclusion, the TMP512AID from Texas Instruments is a highly versatile and efficient temperature sensor designed for accurate temperature measurements in a broad range of applications. Its high accuracy, wide temperature range, low power consumption, and easy integration make it an excellent choice for industries such as industrial automation, automotive, medical, and consumer electronics.
TMP512AID Compare Parts
  • TMP512AID vs TMP513AIRSAR
  • TMP512AID vs TMP513AIDR
  • TMP512AID vs TMP513AID
  • TMP512AID vs TMP512AIRSAT
  • TMP512AID vs TMP512AIRSAR
  • TMP512AID vs TMP512AIDR
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class