☰
TMP512AIDR
TMP512AIDR
Active
Description:  IC TEMP SNSR DUAL REMOTE 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TMP512AIDR Datasheet
History Price: $1.91400
In Stock: 3980
TMP512AIDR Specification
Specification
Part No
TMP512AIDR
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor), Watchdog
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?.5℃ Local(Max), ?℃ Remote(Max)
Topology
ADC, Multiplexer, Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
Output Alarm
Yes
Output Fan
No
Voltage - Supply
3V ~ 26V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TMP512AIDR Related Parts
TMP512AID
TMP512AID
Texas Instruments
IC TEMP SNSR DUAL REMOTE 14SOIC
TMP512AIRSAR
TMP512AIRSAR
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP512AIRSAT
TMP512AIRSAT
Texas Instruments
IC TEMP SNSR DUAL REMOTE 16QFN
TMP513AID
TMP513AID
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIDR
TMP513AIDR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16SOIC
TMP513AIRSAR
TMP513AIRSAR
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP513AIRSAT
TMP513AIRSAT
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
TMP512AIDR Description

The TMP512AIDR is a high-precision digital temperature sensor from Texas Instruments. It features an I2C-compatible interface, making it suitable for various applications where accurate temperature monitoring is essential. The TMP512AIDR is designed for automotive, industrial, and consumer applications, offering a reliable solution for temperature measurement in a compact package.

## Key Features

1. Digital Output: The TMP512AIDR provides a digital output via the I2C communication protocol, ensuring easy integration with microcontrollers and other digital systems.

2. High Accuracy: The device boasts an accuracy of ±0.5°C over a wide temperature range, making it ideal for precision temperature monitoring.

3. Wide Temperature Range: The TMP512AIDR can measure temperatures from –40°C to +125°C, accommodating a broad spectrum of applications.

4. Low Power Consumption: The sensor operates at low power, drawing only 1.5 µA in standby mode, which is crucial for battery-operated devices.

5. Alert Functionality: The device features an alert function that can signal when the measured temperature exceeds preset limits, enhancing its usability in critical applications.

6. Multiple Addressing Options: The TMP512AIDR supports multiple addresses, enabling multiple sensors to be connected on the same I2C bus without address conflicts.

7. Small Form Factor: The sensor is available in a compact 8-pin VSSOP package, facilitating space-saving designs in PCB layouts.

## Specifications

Here are the detailed specifications for the TMP512AIDR:

| Feature | Specification |
|-------------------------------------------|---------------------------------------|
| Device Type | Digital Temperature Sensor |
| Communication Interface | I2C Compatible |
| Temperature Range | –40°C to +125°C |
| Temperature Resolution | 0.0625°C (12-bit) |
| Accuracy | ±0.5°C (–25°C to +85°C) |
| | ±1.0°C (–40°C to +125°C) |
| Power Supply Voltage | 2.7 V to 5.5 V |
| Current Consumption | 1.5 µA (standby) |
| | 200 µA (active) |
| Alert Function | Programmable thresholds |
| Device Addressing | 7-bit I2C Addressing (multiple devices supported) |
| Package Type | 8-Pin VSSOP |
| Operating Temperature Range | –40°C to +125°C |

## Functional Description

The TMP512AIDR is designed to provide accurate temperature readings with a straightforward digital output. Here’s a closer look at its operational features:

1. Digital Temperature Measurement: The TMP512AIDR outputs temperature data in a digital format, simplifying integration with microcontrollers. The internal ADC converts the analog temperature signal into a 12-bit digital value.

2. I2C Communication: With an I2C interface, the TMP512AIDR allows for easy connection to other I2C-compatible devices. This feature enables multiple sensors to communicate over a two-wire bus, streamlining system design.

3. High-Precision Measurement: The device’s high resolution of 0.0625°C ensures that even small temperature changes can be detected, making it suitable for applications requiring fine temperature control.

4. Programmable Alerts: Users can set upper and lower temperature thresholds. If the temperature exceeds these limits, the TMP512AIDR will trigger an alert, which can be used to initiate corrective actions in systems such as temperature regulation or safety mechanisms.

5. Low Power Operation: The TMP512AIDR is designed for energy efficiency. Its low standby current makes it suitable for applications where power conservation is critical, such as wearable devices and remote sensors.

6. Multiple Sensor Capability: The support for multiple addresses allows several TMP512AIDR devices to be connected to the same I2C bus, facilitating comprehensive temperature monitoring across different locations in a system.

## Application Areas

The TMP512AIDR is versatile and can be utilized in various fields, including:

1. Automotive Applications: For monitoring engine temperatures, cabin climate control, and battery management systems.

2. Industrial Automation: Used in temperature monitoring for machinery, process control, and environmental monitoring.

3. Consumer Electronics: Integrated into products like thermostats, smart home devices, and appliances to provide accurate temperature readings.

4. Health Monitoring Devices: Suitable for medical applications where precise temperature measurement is vital, such as in patient monitoring systems.

5. HVAC Systems: Employed for temperature regulation and monitoring in heating, ventilation, and air conditioning systems.

## Package Information

The TMP512AIDR comes in an 8-Pin VSSOP package, which offers several benefits:

- Compact Design: The small footprint is ideal for space-constrained applications, allowing for high-density PCB layouts.
- Thermal Efficiency: The VSSOP package provides good thermal performance, which is important for temperature-sensitive applications.
- Ease of Handling: The package is suitable for automated assembly processes, reducing manufacturing costs and improving yield.

Typical dimensions of the VSSOP package include:

- Length: 3.0 mm
- Width: 3.0 mm
- Height: 1.0 mm

## Conclusion

The TMP512AIDR from Texas Instruments is a robust digital temperature sensor optimized for precision and efficiency. With its wide temperature range, high accuracy, and low power consumption, it is an excellent choice for a diverse array of applications. For further technical details, including application notes and additional resources, visiting the official Texas Instruments website is recommended.
TMP512AIDR Compare Parts
  • TMP512AIDR vs TMP513AIRSAR
  • TMP512AIDR vs TMP513AIDR
  • TMP512AIDR vs TMP513AID
  • TMP512AIDR vs TMP512AIRSAT
  • TMP512AIDR vs TMP512AIRSAR
  • TMP512AIDR vs TMP512AID
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!