☰
TLK3134ZEL
TLK3134ZEL
Active
Description:  IC TRANSCEIVER FULL 4/4 289BGA
Manufacturer:  Texas Instruments
Datasheet:   TLK3134ZEL Datasheet
History Price: $42.08000
In Stock: 36560
TLK3134ZEL Specification
Specification
Part No
TLK3134ZEL
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Gigabit Ethernet
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.14V ~ 1.26V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
289-BBGA
Supplier Device Package
289-BGA (19x19)
TLK3134ZEL Related Parts
TLK10002CTR
TLK10002CTR
Texas Instruments
IC TRANSCEIVER FULL 2/2 144FCBGA
TLK10021ZWQ
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHP
TLK100PHP
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK100PHPR
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK3134ZEL Description

The TLK3134ZEL is a high-performance, multi-channel serializer/deserializer (SerDes) device designed by Texas Instruments (TI). It is specifically engineered for high-speed data transmission in various applications, including telecommunications, data centers, and industrial automation. This device supports the conversion of parallel data to serial format for efficient transmission over long distances, and it features robust performance metrics suitable for demanding environments.

## Key Features

1. High-Speed Serial Interface:
- The TLK3134ZEL operates at data rates of up to 3.125 Gbps per channel, making it suitable for high-bandwidth applications.

2. Multi-Channel Operation:
- It supports up to four channels, allowing for flexible configurations in multi-link systems.

3. Low Power Consumption:
- Designed with power efficiency in mind, the TLK3134ZEL minimizes energy usage while maintaining high performance.

4. Integrated Clock and Data Recovery:
- The device features built-in clock and data recovery (CDR), which helps maintain signal integrity over long distances.

5. Flexible I/O Interface:
- The chip supports various I/O standards, including LVDS (Low Voltage Differential Signaling), enabling compatibility with different logic families.

6. Adaptive Equalization:
- The integrated adaptive equalization allows the device to compensate for signal degradation caused by transmission medium, enhancing overall link performance.

7. Jitter Performance:
- The TLK3134ZEL exhibits low jitter characteristics, which is crucial for maintaining data integrity in high-speed applications.

## Technical Specifications

| Parameter | Value |
|------------------------------------|-----------------------------------------|
| Data Rate | Up to 3.125 Gbps per channel |
| Number of Channels | 4 |
| Input Voltage Range | 3.135 V to 3.465 V |
| Power Supply Voltage (VDD) | 3.3 V |
| Power Consumption | Typically 450 mW |
| Operating Temperature Range | -40 °C to +85 °C |
| Input Signal Levels | LVDS compatible |
| Output Signal Type | Differential output |
| Jitter Performance | < 0.15 UI (Unit Interval) RMS |
| Packaging | 48-pin HTQFP (Thin Quad Flat Package) |
| Application Interfaces | SPI, I2C for control and configuration |

## Applications

The TLK3134ZEL is utilized in a variety of applications, including:

- Telecommunications:
- Used in networking equipment to facilitate high-speed data communication across networks.

- Data Center Interconnects:
- Provides reliable data transmission for server interconnections and storage systems.

- Industrial Automation:
- Suitable for factory automation systems requiring robust and fast data links between devices.

- Video Transmission:
- Can be used in high-definition video applications where low latency and high bandwidth are required.

## Conclusion

The Texas Instruments TLK3134ZEL stands out as a highly capable SerDes solution for modern communication systems. With its ability to support high data rates, multi-channel operation, and advanced features such as CDR and adaptive equalization, it is well-suited for a wide range of applications in telecommunications, data centers, and industrial environments. Its low power consumption and excellent jitter performance further enhance its appeal for system designers seeking reliability and efficiency in high-speed data transmission.
TLK3134ZEL Compare Parts
  • TLK3134ZEL vs TLK4250IZPV
  • TLK3134ZEL vs TLK4250IGPV
  • TLK3134ZEL vs TLK4120IZPV
  • TLK3134ZEL vs TLK4120IGPV
  • TLK3134ZEL vs TLK4015IZPV
  • TLK3134ZEL vs TLK4015IGPV
  • TLK3134ZEL vs TLK3138ZDU
  • TLK3134ZEL vs TLK3138GDU
  • TLK3134ZEL vs TLK3132ZEN
  • TLK3134ZEL vs TLK3131ZWQ
  • TLK3134ZEL vs TLK3118GDV
  • TLK3134ZEL vs TLK3114SCZPV
  • TLK3134ZEL vs TLK3114SCGPV
  • TLK3134ZEL vs TLK3114SCGNT
  • TLK3134ZEL vs TLK3114SBGNT
  • TLK3134ZEL vs TLK3114SAGNT
  • TLK3134ZEL vs TLK3104SCGNT
  • TLK3134ZEL vs TLK3104SAGNT
  • TLK3134ZEL vs TLK3101IRCPG4
  • TLK3134ZEL vs TLK3101IRCP
  • TLK3134ZEL vs TLK3101IRCP
  • TLK3134ZEL vs TLK2711JRZQE
  • TLK3134ZEL vs TLK2711JRGQE
  • TLK3134ZEL vs TLK2711IRCPG4
  • TLK3134ZEL vs TLK2711IRCP
  • TLK3134ZEL vs TLK2711AJRZQE
  • TLK3134ZEL vs TLK2711AJRGQE
  • TLK3134ZEL vs TLK2711AIRCPR
  • TLK3134ZEL vs TLK2711AIRCP
  • TLK3134ZEL vs TLK2701IRCPRG4
  • TLK3134ZEL vs TLK2701IRCPR
  • TLK3134ZEL vs TLK2701IRCPG4
  • TLK3134ZEL vs TLK2701IRCP
  • TLK3134ZEL vs TLK2541PFPRG4
  • TLK3134ZEL vs TLK2541PFPR
  • TLK3134ZEL vs TLK2541PFPG4
  • TLK3134ZEL vs TLK2541PFP
  • TLK3134ZEL vs TLK2226ZEA
  • TLK3134ZEL vs TLK2226GEA
  • TLK3134ZEL vs TLK2218ZPV
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you