☰
TLK100PHP
TLK100PHP
Not For New Designs
Description:  IC TRANSCEIVER 1/1 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK100PHP Datasheet
History Price: $11.15000
In Stock: 18560
TLK100PHP Specification
Specification
Part No
TLK100PHP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Ethernet
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
TLK100PHP Related Parts
TLK10002CTR
TLK10002CTR
Texas Instruments
IC TRANSCEIVER FULL 2/2 144FCBGA
TLK10021ZWQ
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHPR
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK10232CTR
TLK10232CTR
Texas Instruments
IC TRANSCEIVER 144FCBGA
TLK100PHP Description
The Texas Instruments TLK100PHP is a high-performance, low-latency, and low-power SerDes (Serializer/Deserializer) device designed for high-speed data communication applications. This device is particularly suited for systems requiring high data rates and reliable transmission, such as networking, telecommunications, and high-speed data acquisition systems. The TLK100PHP integrates a high-speed serial interface with parallel I/O, providing flexibility and efficiency for various applications.

## Overview

The TLK100PHP is designed to facilitate the serialization and deserialization of data, allowing efficient transmission of high-speed data over a single differential pair of signals. It supports high data rates while maintaining low latency and power consumption, making it an ideal choice for modern high-speed communication systems.

## Key Specifications

1. General Characteristics:
- Type: High-Speed Serializer/Deserializer (SerDes).
- Package Type: 64-Pin LQFP (Low-Profile Quad Flat Package).
- Operating Temperature Range: -40°C to +85°C.

2. Electrical Characteristics:
- Supply Voltage: 3.3V ± 10%.
- Power Consumption: Typically 200 mW in active mode; significantly lower in standby mode.
- Current Consumption: 30 mA (typical) in active mode.

3. Data Rate and Performance:
- Data Rate: Up to 1.6 Gbps per channel.
- Serializer/Deserializer: 1:1 serialization/deserialization ratio.
- Latency: < 100 ns (typical) for serialization/deserialization.
- Clock Data Recovery (CDR): Integrated, with a low jitter performance.

4. Input/Output Characteristics:
- Input Data Interface: 8-bit parallel data input.
- Output Data Interface: Serial data output, differential signaling.
- Data Bus Width: 8-bit wide data bus.
- Clock Input: Supports a single-ended or differential clock input for synchronization.

5. Signal Integrity and Reliability:
- Signal-to-Noise Ratio (SNR): High signal integrity with low jitter and noise.
- Equalization: Adaptive equalization for signal integrity over longer distances.
- Fail-Safe: Built-in features to ensure reliable operation and fail-safe mechanisms.

6. Special Features:
- Clocking Options: Flexible clocking options to suit different system requirements.
- Power Management: Low-power design with various power-saving modes.
- Diagnostics: Built-in diagnostics and test modes for system validation.

## Applications

The TLK100PHP is versatile and suitable for various applications, including:

- Networking Equipment: For high-speed data transmission in Ethernet and other network protocols.
- Telecommunications: Used in telecom infrastructure for reliable and high-speed data transfer.
- Data Acquisition Systems: For high-speed data collection and processing.
- High-Performance Computing: In systems requiring fast and reliable data communication.

## Summary

The Texas Instruments TLK100PHP is a robust SerDes device offering high-speed data serialization and deserialization with low power consumption and low latency. Its features make it an excellent choice for modern high-speed communication systems, including networking and telecommunications applications. The device%27s flexibility, reliability, and performance ensure it meets the demanding requirements of today%27s high-speed data communication needs. For more detailed information and application guidance, the official datasheet and technical documentation from Texas Instruments should be consulted.
TLK100PHP Compare Parts
  • TLK100PHP vs TLK4250IZPV
  • TLK100PHP vs TLK4250IGPV
  • TLK100PHP vs TLK4120IZPV
  • TLK100PHP vs TLK4120IGPV
  • TLK100PHP vs TLK4015IZPV
  • TLK100PHP vs TLK4015IGPV
  • TLK100PHP vs TLK3138ZDU
  • TLK100PHP vs TLK3138GDU
  • TLK100PHP vs TLK3134ZEL
  • TLK100PHP vs TLK3132ZEN
  • TLK100PHP vs TLK3131ZWQ
  • TLK100PHP vs TLK3118GDV
  • TLK100PHP vs TLK3114SCZPV
  • TLK100PHP vs TLK3114SCGPV
  • TLK100PHP vs TLK3114SCGNT
  • TLK100PHP vs TLK3114SBGNT
  • TLK100PHP vs TLK3114SAGNT
  • TLK100PHP vs TLK3104SCGNT
  • TLK100PHP vs TLK3104SAGNT
  • TLK100PHP vs TLK3101IRCPG4
  • TLK100PHP vs TLK3101IRCP
  • TLK100PHP vs TLK3101IRCP
  • TLK100PHP vs TLK2711JRZQE
  • TLK100PHP vs TLK2711JRGQE
  • TLK100PHP vs TLK2711IRCPG4
  • TLK100PHP vs TLK2711IRCP
  • TLK100PHP vs TLK2711AJRZQE
  • TLK100PHP vs TLK2711AJRGQE
  • TLK100PHP vs TLK2711AIRCPR
  • TLK100PHP vs TLK2711AIRCP
  • TLK100PHP vs TLK2701IRCPRG4
  • TLK100PHP vs TLK2701IRCPR
  • TLK100PHP vs TLK2701IRCPG4
  • TLK100PHP vs TLK2701IRCP
  • TLK100PHP vs TLK2541PFPRG4
  • TLK100PHP vs TLK2541PFPR
  • TLK100PHP vs TLK2541PFPG4
  • TLK100PHP vs TLK2541PFP
  • TLK100PHP vs TLK2226ZEA
  • TLK100PHP vs TLK2226GEA
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you