☰
TLK10002CTR
TLK10002CTR
Active
Description:  IC TRANSCEIVER FULL 2/2 144FCBGA
Manufacturer:  Texas Instruments
Datasheet:   TLK10002CTR Datasheet
History Price: $35.85000
In Stock: 23400
TLK10002CTR Specification
Specification
Part No
TLK10002CTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
MDIO
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-BBGA, FCBGA
Supplier Device Package
144-FCBGA (13x13)
TLK10002CTR Related Parts
TLK10021ZWQ
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHP
TLK100PHP
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK100PHPR
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK10232CTR
TLK10232CTR
Texas Instruments
IC TRANSCEIVER 144FCBGA
TLK10002CTR Description
Texas Instruments TLK10002CTR Overview

The TLK10002CTR is a high-performance, low-power SerDes (Serializer/Deserializer) device from Texas Instruments, designed for high-speed data transmission in various applications such as networking, automotive, and industrial systems. It supports a range of data rates and integrates multiple features to ensure reliable data transfer over long distances and through high-frequency channels.

## Key Features

* High-Speed Data Transmission: The TLK10002CTR supports data rates of up to 10 Gbps per channel, enabling fast and efficient data transfer for high-bandwidth applications.
* Low Power Consumption: Designed with power efficiency in mind, this device operates at a lower power than many competing solutions, making it ideal for energy-conscious designs.
* Differential Signaling: The use of differential signaling helps to reduce noise and improves signal integrity, which is critical in high-speed data transmission.
* Integrated CDR (Clock Data Recovery): The built-in CDR feature enables the device to recover the clock signal from the incoming data stream, reducing the need for external clocking components.
* Multiple Data Lane Support: It supports multiple lanes (channels) for simultaneous data transmission, which is ideal for applications that require large bandwidth.

## Electrical Characteristics

* Data Rate: Up to 10 Gbps per lane
* Supply Voltage (Vcc): 3.3V ± 10% (typical operating voltage)
* Input Voltage Range: 0V to 3.6V (tolerates standard logic levels)
* Power Consumption: Typical consumption is 400mW per channel at 10 Gbps, offering efficient power usage for high-speed designs.
* Signal Integrity: The device supports high-performance equalization, which compensates for loss over long traces or cables, ensuring stable data transmission.
* Jitter: Very low jitter performance, ensuring accurate timing of the transmitted data and preventing errors in high-speed transmission.

## Thermal and Environmental Characteristics

* Operating Temperature Range: -40°C to +100°C, suitable for industrial and automotive applications requiring robust operation under varying environmental conditions.
* Storage Temperature Range: -65°C to +150°C
* Thermal Resistance: 45°C/W (junction to case), ensuring that heat dissipation is managed effectively even under high-speed operating conditions.

## Package Type

* Package: The TLK10002CTR comes in a compact 64-pin, 9x9mm QFN (Quad Flat No-lead) package, which is suitable for high-density PCB layouts and offers efficient heat dissipation.
* Pin Count: 64 pins, facilitating flexible system designs by providing multiple I/O options for data transmission, power, and control signals.

## Applications

* Networking Systems: The TLK10002CTR is ideal for high-speed networking applications, including data centers and Ethernet switches, where fast data transfer and low latency are required.
* Automotive: Used in automotive systems for high-speed communication between ECUs (Electronic Control Units), cameras, sensors, and other components requiring high-bandwidth data transport.
* Industrial Automation: Perfect for industrial systems, including robotics and factory automation, that rely on high-speed data transfer for real-time control and monitoring.
* High-Resolution Video: This device is often used in video streaming and imaging applications where high-bandwidth is needed to transmit large data streams with minimal delay.

## Performance Advantages

* Signal Integrity: The TLK10002CTR is designed to provide excellent signal integrity over long distances, with robust noise immunity and support for high-frequency data.
* Scalability: Its multi-lane configuration allows it to scale across different systems, supporting applications with a wide range of data rate requirements.
* Reduced System Complexity: By integrating several key functions, including clock data recovery, the TLK10002CTR reduces the need for additional components, simplifying the overall design and reducing the system’s size and cost.
* Wide Compatibility: It is compatible with a wide range of standard interfaces, ensuring it can be easily integrated into existing designs with minimal modification.

## Mechanical Characteristics

* Dimensions: 9mm x 9mm x 0.9mm (typical QFN package size)
* Weight: Approximately 0.1g per unit, which ensures ease of handling and integration into various system designs.

## Conclusion

The Texas Instruments TLK10002CTR is a versatile and high-performance SerDes device that is ideal for high-speed data applications. With its 10 Gbps per lane capability, low power consumption, and compact design, it is well-suited for a wide range of industries, including networking, automotive, industrial, and high-resolution video systems. Its ability to maintain signal integrity over long distances and provide reliable clock data recovery ensures accurate and efficient data transmission in demanding environments. Whether you're designing a high-speed network system, automotive communication platform, or industrial automation solution, the TLK10002CTR provides the necessary performance and flexibility to meet your needs.
TLK10002CTR Compare Parts
  • TLK10002CTR vs TLK4250IZPV
  • TLK10002CTR vs TLK4250IGPV
  • TLK10002CTR vs TLK4120IZPV
  • TLK10002CTR vs TLK4120IGPV
  • TLK10002CTR vs TLK4015IZPV
  • TLK10002CTR vs TLK4015IGPV
  • TLK10002CTR vs TLK3138ZDU
  • TLK10002CTR vs TLK3138GDU
  • TLK10002CTR vs TLK3134ZEL
  • TLK10002CTR vs TLK3132ZEN
  • TLK10002CTR vs TLK3131ZWQ
  • TLK10002CTR vs TLK3118GDV
  • TLK10002CTR vs TLK3114SCZPV
  • TLK10002CTR vs TLK3114SCGPV
  • TLK10002CTR vs TLK3114SCGNT
  • TLK10002CTR vs TLK3114SBGNT
  • TLK10002CTR vs TLK3114SAGNT
  • TLK10002CTR vs TLK3104SCGNT
  • TLK10002CTR vs TLK3104SAGNT
  • TLK10002CTR vs TLK3101IRCPG4
  • TLK10002CTR vs TLK3101IRCP
  • TLK10002CTR vs TLK3101IRCP
  • TLK10002CTR vs TLK2711JRZQE
  • TLK10002CTR vs TLK2711JRGQE
  • TLK10002CTR vs TLK2711IRCPG4
  • TLK10002CTR vs TLK2711IRCP
  • TLK10002CTR vs TLK2711AJRZQE
  • TLK10002CTR vs TLK2711AJRGQE
  • TLK10002CTR vs TLK2711AIRCPR
  • TLK10002CTR vs TLK2711AIRCP
  • TLK10002CTR vs TLK2701IRCPRG4
  • TLK10002CTR vs TLK2701IRCPR
  • TLK10002CTR vs TLK2701IRCPG4
  • TLK10002CTR vs TLK2701IRCP
  • TLK10002CTR vs TLK2541PFPRG4
  • TLK10002CTR vs TLK2541PFPR
  • TLK10002CTR vs TLK2541PFPG4
  • TLK10002CTR vs TLK2541PFP
  • TLK10002CTR vs TLK2226ZEA
  • TLK10002CTR vs TLK2226GEA
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you