☰
TLK2201BRCP
TLK2201BRCP
Active
Description:  IC TRANSCEIVER FULL 1/1 64HVQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK2201BRCP Datasheet
History Price: $9.12000
In Stock: 42560
TLK2201BRCP Specification
Specification
Part No
TLK2201BRCP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 802.3
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
64-PowerVFQFP
Supplier Device Package
64-HVQFP (10x10)
TLK2201BRCP Related Parts
TLK10002CTR
TLK10002CTR
Texas Instruments
IC TRANSCEIVER FULL 2/2 144FCBGA
TLK10021ZWQ
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHP
TLK100PHP
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK100PHPR
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK2201BRCP Compare Parts
  • TLK2201BRCP vs TLK4250IZPV
  • TLK2201BRCP vs TLK4250IGPV
  • TLK2201BRCP vs TLK4120IZPV
  • TLK2201BRCP vs TLK4120IGPV
  • TLK2201BRCP vs TLK4015IZPV
  • TLK2201BRCP vs TLK4015IGPV
  • TLK2201BRCP vs TLK3138ZDU
  • TLK2201BRCP vs TLK3138GDU
  • TLK2201BRCP vs TLK3134ZEL
  • TLK2201BRCP vs TLK3132ZEN
  • TLK2201BRCP vs TLK3131ZWQ
  • TLK2201BRCP vs TLK3118GDV
  • TLK2201BRCP vs TLK3114SCZPV
  • TLK2201BRCP vs TLK3114SCGPV
  • TLK2201BRCP vs TLK3114SCGNT
  • TLK2201BRCP vs TLK3114SBGNT
  • TLK2201BRCP vs TLK3114SAGNT
  • TLK2201BRCP vs TLK3104SCGNT
  • TLK2201BRCP vs TLK3104SAGNT
  • TLK2201BRCP vs TLK3101IRCPG4
  • TLK2201BRCP vs TLK3101IRCP
  • TLK2201BRCP vs TLK3101IRCP
  • TLK2201BRCP vs TLK2711JRZQE
  • TLK2201BRCP vs TLK2711JRGQE
  • TLK2201BRCP vs TLK2711IRCPG4
  • TLK2201BRCP vs TLK2711IRCP
  • TLK2201BRCP vs TLK2711AJRZQE
  • TLK2201BRCP vs TLK2711AJRGQE
  • TLK2201BRCP vs TLK2711AIRCPR
  • TLK2201BRCP vs TLK2711AIRCP
  • TLK2201BRCP vs TLK2701IRCPRG4
  • TLK2201BRCP vs TLK2701IRCPR
  • TLK2201BRCP vs TLK2701IRCPG4
  • TLK2201BRCP vs TLK2701IRCP
  • TLK2201BRCP vs TLK2541PFPRG4
  • TLK2201BRCP vs TLK2541PFPR
  • TLK2201BRCP vs TLK2541PFPG4
  • TLK2201BRCP vs TLK2541PFP
  • TLK2201BRCP vs TLK2226ZEA
  • TLK2201BRCP vs TLK2226GEA
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you