Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK2201BIRCPRG4
TLK2201BIRCPRG4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 64HVQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK2201BIRCPRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLK2201BIRCPRG4 Specification
Specification
Part No
TLK2201BIRCPRG4
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 802.3
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-PowerVFQFP
Supplier Device Package
64-HVQFP (10x10)
TLK2201BIRCPRG4 Related Parts
TLK10002CTR
Texas Instruments
IC TRANSCEIVER FULL 2/2 144FCBGA
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHP
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK2201BIRCPRG4 Compare Parts
TLK2201BIRCPRG4 vs TLK4250IZPV
TLK2201BIRCPRG4 vs TLK4250IGPV
TLK2201BIRCPRG4 vs TLK4120IZPV
TLK2201BIRCPRG4 vs TLK4120IGPV
TLK2201BIRCPRG4 vs TLK4015IZPV
TLK2201BIRCPRG4 vs TLK4015IGPV
TLK2201BIRCPRG4 vs TLK3138ZDU
TLK2201BIRCPRG4 vs TLK3138GDU
TLK2201BIRCPRG4 vs TLK3134ZEL
TLK2201BIRCPRG4 vs TLK3132ZEN
TLK2201BIRCPRG4 vs TLK3131ZWQ
TLK2201BIRCPRG4 vs TLK3118GDV
TLK2201BIRCPRG4 vs TLK3114SCZPV
TLK2201BIRCPRG4 vs TLK3114SCGPV
TLK2201BIRCPRG4 vs TLK3114SCGNT
TLK2201BIRCPRG4 vs TLK3114SBGNT
TLK2201BIRCPRG4 vs TLK3114SAGNT
TLK2201BIRCPRG4 vs TLK3104SCGNT
TLK2201BIRCPRG4 vs TLK3104SAGNT
TLK2201BIRCPRG4 vs TLK3101IRCPG4
TLK2201BIRCPRG4 vs TLK3101IRCP
TLK2201BIRCPRG4 vs TLK3101IRCP
TLK2201BIRCPRG4 vs TLK2711JRZQE
TLK2201BIRCPRG4 vs TLK2711JRGQE
TLK2201BIRCPRG4 vs TLK2711IRCPG4
TLK2201BIRCPRG4 vs TLK2711IRCP
TLK2201BIRCPRG4 vs TLK2711AJRZQE
TLK2201BIRCPRG4 vs TLK2711AJRGQE
TLK2201BIRCPRG4 vs TLK2711AIRCPR
TLK2201BIRCPRG4 vs TLK2711AIRCP
TLK2201BIRCPRG4 vs TLK2701IRCPRG4
TLK2201BIRCPRG4 vs TLK2701IRCPR
TLK2201BIRCPRG4 vs TLK2701IRCPG4
TLK2201BIRCPRG4 vs TLK2701IRCP
TLK2201BIRCPRG4 vs TLK2541PFPRG4
TLK2201BIRCPRG4 vs TLK2541PFPR
TLK2201BIRCPRG4 vs TLK2541PFPG4
TLK2201BIRCPRG4 vs TLK2541PFP
TLK2201BIRCPRG4 vs TLK2226ZEA
TLK2201BIRCPRG4 vs TLK2226GEA
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you