Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments TLK1201IRCPR
TLK1201IRCPR
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 64HVQFP
Manufacturer:
Texas Instruments
Datasheet:
TLK1201IRCPR Datasheet
History Price: $7.87000
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLK1201IRCPR Specification
Specification
Part No
TLK1201IRCPR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 802.3
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-PowerVFQFP
Supplier Device Package
64-HVQFP (10x10)
TLK1201IRCPR PDF Datasheet
TLK1201IRCPR Datasheet
Click and Download: TLK1201IRCPR Datasheet
TLK1201IRCPR Related Parts
TLK10002CTR
Texas Instruments
IC TRANSCEIVER FULL 2/2 144FCBGA
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHP
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK1201IRCPR Compare Parts
TLK1201IRCPR vs TLK4250IZPV
TLK1201IRCPR vs TLK4250IGPV
TLK1201IRCPR vs TLK4120IZPV
TLK1201IRCPR vs TLK4120IGPV
TLK1201IRCPR vs TLK4015IZPV
TLK1201IRCPR vs TLK4015IGPV
TLK1201IRCPR vs TLK3138ZDU
TLK1201IRCPR vs TLK3138GDU
TLK1201IRCPR vs TLK3134ZEL
TLK1201IRCPR vs TLK3132ZEN
TLK1201IRCPR vs TLK3131ZWQ
TLK1201IRCPR vs TLK3118GDV
TLK1201IRCPR vs TLK3114SCZPV
TLK1201IRCPR vs TLK3114SCGPV
TLK1201IRCPR vs TLK3114SCGNT
TLK1201IRCPR vs TLK3114SBGNT
TLK1201IRCPR vs TLK3114SAGNT
TLK1201IRCPR vs TLK3104SCGNT
TLK1201IRCPR vs TLK3104SAGNT
TLK1201IRCPR vs TLK3101IRCPG4
TLK1201IRCPR vs TLK3101IRCP
TLK1201IRCPR vs TLK3101IRCP
TLK1201IRCPR vs TLK2711JRZQE
TLK1201IRCPR vs TLK2711JRGQE
TLK1201IRCPR vs TLK2711IRCPG4
TLK1201IRCPR vs TLK2711IRCP
TLK1201IRCPR vs TLK2711AJRZQE
TLK1201IRCPR vs TLK2711AJRGQE
TLK1201IRCPR vs TLK2711AIRCPR
TLK1201IRCPR vs TLK2711AIRCP
TLK1201IRCPR vs TLK2701IRCPRG4
TLK1201IRCPR vs TLK2701IRCPR
TLK1201IRCPR vs TLK2701IRCPG4
TLK1201IRCPR vs TLK2701IRCP
TLK1201IRCPR vs TLK2541PFPRG4
TLK1201IRCPR vs TLK2541PFPR
TLK1201IRCPR vs TLK2541PFPG4
TLK1201IRCPR vs TLK2541PFP
TLK1201IRCPR vs TLK2226ZEA
TLK1201IRCPR vs TLK2226GEA
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you