☰
TLK111PTR
TLK111PTR
Not For New Designs
Description:  IC TRANSCEIVER FULL 1/1 48LQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK111PTR Datasheet
History Price: $6.51150
In Stock: 4580
TLK111PTR Specification
Specification
Part No
TLK111PTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
PHYTER
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Ethernet
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
TLK111PTR Related Parts
TLK10002CTR
TLK10002CTR
Texas Instruments
IC TRANSCEIVER FULL 2/2 144FCBGA
TLK10021ZWQ
TLK10021ZWQ
Texas Instruments
IC TRANSCEIVER 4/4 144BGA
TLK10022CTR
TLK10022CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK1002ARGER
TLK1002ARGER
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002ARGET
TLK1002ARGET
Texas Instruments
IC TRANSCEIVER FULL 2/2 24VQFN
TLK1002RGE
TLK1002RGE
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK1002RGER
TLK1002RGER
Texas Instruments
IC TRANSCEIVER 2/2 24VQFN
TLK10031CTR
TLK10031CTR
Texas Instruments
IC TRANSCEIVER 1/1 144FCBGA
TLK10034AAJ
TLK10034AAJ
Texas Instruments
IC TRANSCEIVER 1/1 324FCBGA
TLK10081CTR
TLK10081CTR
Texas Instruments
IC TRANSCEIVER 2/2 144FCBGA
TLK100PHP
TLK100PHP
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK100PHPR
TLK100PHPR
Texas Instruments
IC TRANSCEIVER 1/1 48HTQFP
TLK111PTR Description

The Texas Instruments TLK111PTR is a high-performance transceiver designed for Gigabit Ethernet applications. It is specifically tailored for industrial networking and communication systems that require robust performance, low power consumption, and high reliability. This device integrates various functionalities that make it ideal for a wide range of applications, including factory automation, process control, and remote monitoring systems.

## Key Features

1. Gigabit Ethernet Transceiver:
- Supports 1000 BASE-T (Gigabit Ethernet) over twisted pair cables, ensuring high-speed data transmission.

2. Low Power Consumption:
- The TLK111PTR is optimized for low power operation, which is crucial for battery-powered or energy-efficient applications.

3. Integrated PHY Layer:
- Combines the physical layer (PHY) and media access control (MAC) functionalities, simplifying system design.

4. Robust Performance:
- Designed to operate in harsh environments, providing reliable communication even in the presence of electrical noise.

5. Flexible Interface Options:
- Offers several modes for both serial and parallel data interfaces, enhancing compatibility with various microcontrollers and processors.

6. Temperature Range:
- Rated for operation across a wide temperature range, making it suitable for industrial applications.

## Specifications

Below are the detailed specifications of the TLK111PTR:

| Parameter | Value |
|------------------------------------------|-------------------------------------------|
| Device Type | Gigabit Ethernet Transceiver |
| Data Rate | 1 Gbps |
| Interface | MII, RMII, RGMII, SGMII |
| Supply Voltage (VDD) | 3.3 V ± 10% |
| Power Consumption | Typically 250 mW during operation |
| Operating Temperature Range | -40 °C to +85 °C |
| Input Impedance | 100 Ω (differential) |
| Output Impedance | 100 Ω (differential) |
| Jitter Performance | < 0.2 UI (unit interval) |
| Link Length | Up to 100 m over Cat 5e/Cat 6 cables |
| Signal Conditioning | Adaptive equalization and signal detection |
| Package Type | HTQFP-64 |
| Dimensions | 10 mm x 10 mm |
| Pin Count | 64 pins |

## Applications

The TLK111PTR is suitable for numerous applications, including:

- Industrial Automation: Used in field devices and controllers where reliable communication is essential.
- Process Control Systems: Enables real-time data exchange in systems managing manufacturing processes.
- Remote Monitoring: Facilitates data transmission in remote sensing applications.
- Networking Equipment: Ideal for routers, switches, and other networking hardware where Gigabit Ethernet support is required.

## Advantages

- Ease of Integration: The device's combined PHY and MAC functionalities simplify system design, reducing the need for multiple components.
- High Reliability: Built to withstand harsh industrial conditions, ensuring consistent performance.
- Scalability: Its flexible interface options allow for easy scaling in different applications and designs.
- Cost-Effective: Low power consumption translates to reduced operational costs over the life of the product.

## Conclusion

The Texas Instruments TLK111PTR transceiver is a robust solution for high-speed Ethernet connectivity in industrial applications. With its low power consumption, flexible interfacing options, and wide operational temperature range, it stands out as a reliable choice for engineers seeking to implement Gigabit Ethernet solutions in demanding environments. Its integrated design not only simplifies circuit design but also enhances overall system performance, making it an invaluable component in modern industrial networking.
TLK111PTR Compare Parts
  • TLK111PTR vs TLK4250IZPV
  • TLK111PTR vs TLK4250IGPV
  • TLK111PTR vs TLK4120IZPV
  • TLK111PTR vs TLK4120IGPV
  • TLK111PTR vs TLK4015IZPV
  • TLK111PTR vs TLK4015IGPV
  • TLK111PTR vs TLK3138ZDU
  • TLK111PTR vs TLK3138GDU
  • TLK111PTR vs TLK3134ZEL
  • TLK111PTR vs TLK3132ZEN
  • TLK111PTR vs TLK3131ZWQ
  • TLK111PTR vs TLK3118GDV
  • TLK111PTR vs TLK3114SCZPV
  • TLK111PTR vs TLK3114SCGPV
  • TLK111PTR vs TLK3114SCGNT
  • TLK111PTR vs TLK3114SBGNT
  • TLK111PTR vs TLK3114SAGNT
  • TLK111PTR vs TLK3104SCGNT
  • TLK111PTR vs TLK3104SAGNT
  • TLK111PTR vs TLK3101IRCPG4
  • TLK111PTR vs TLK3101IRCP
  • TLK111PTR vs TLK3101IRCP
  • TLK111PTR vs TLK2711JRZQE
  • TLK111PTR vs TLK2711JRGQE
  • TLK111PTR vs TLK2711IRCPG4
  • TLK111PTR vs TLK2711IRCP
  • TLK111PTR vs TLK2711AJRZQE
  • TLK111PTR vs TLK2711AJRGQE
  • TLK111PTR vs TLK2711AIRCPR
  • TLK111PTR vs TLK2711AIRCP
  • TLK111PTR vs TLK2701IRCPRG4
  • TLK111PTR vs TLK2701IRCPR
  • TLK111PTR vs TLK2701IRCPG4
  • TLK111PTR vs TLK2701IRCP
  • TLK111PTR vs TLK2541PFPRG4
  • TLK111PTR vs TLK2541PFPR
  • TLK111PTR vs TLK2541PFPG4
  • TLK111PTR vs TLK2541PFP
  • TLK111PTR vs TLK2226ZEA
  • TLK111PTR vs TLK2226GEA
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you