☰
TLE2426MDG4
TLE2426MDG4
Obsolete
Description:  IC VREF GND REF ADJ 1% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2426MDG4 Datasheet
History Price: Obsolete
In Stock: 9520
TLE2426MDG4 Specification
Specification
Part No
TLE2426MDG4
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Ground Reference (Virtual)
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
20 V
Current - Output
20 mA
Tolerance
?%
Temperature Coefficient
35ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
120μVrms
Voltage - Input
4V ~ 40V
Current - Supply
400μA
Current - Cathode
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2426MDG4 Related Parts
TLE2425CD
TLE2425CD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CDR
TLE2425CDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425CLP
TLE2425CLP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425CPS
TLE2425CPS
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425CPSR
TLE2425CPSR
Texas Instruments
IC VREF GND REF 0.8% 8SO
TLE2425ID
TLE2425ID
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDG4
TLE2425IDG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDR
TLE2425IDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425IDRG4
TLE2425IDRG4
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425ILP
TLE2425ILP
Texas Instruments
IC VREF GND REF 0.8% TO92-3
TLE2425MD
TLE2425MD
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2425MDR
TLE2425MDR
Texas Instruments
IC VREF GND REF 0.8% 8SOIC
TLE2426MDG4 Description
The Texas Instruments TLE2426MDG4 is a precision voltage regulator designed for a wide range of power management applications. This component is part of the "PowerPAD" family and offers an excellent solution for applications requiring stable, low-noise, and high-precision voltage regulation. The TLE2426MDG4 is designed to deliver an accurate and stable regulated output voltage, making it ideal for use in sensitive electronic circuits, analog systems, and precision power supplies. The device is commonly used in industrial and automotive applications where robustness and reliability are key.

## Key Features:

* Regulation Type: The TLE2426MDG4 is a low dropout (LDO) regulator, designed to provide a regulated output voltage even with a low input-to-output voltage difference. This feature allows for efficient operation in applications where input voltages are close to the desired output voltage.
* Output Voltage: The device provides a stable 5V output with an output current capability of up to 500mA, making it suitable for many consumer, industrial, and automotive power supply applications.
* Precision Regulation: The TLE2426MDG4 offers a high degree of voltage accuracy, with a typical output voltage tolerance of ±1.0% at 25°C. This ensures that the output voltage remains within a narrow tolerance range, which is crucial for precision systems where accurate voltage regulation is required.
* Low Dropout Voltage: With a typical dropout voltage of 0.3V at full load, this regulator is highly efficient in low-voltage systems, allowing for effective regulation even when the input voltage is only slightly higher than the output.
* Wide Input Voltage Range: The device can accept an input voltage range from 3V to 40V, which allows for flexibility in design, enabling it to be used in a wide range of applications with different input voltage levels.
* Low Output Noise: The TLE2426MDG4 is designed to have low output noise, making it suitable for sensitive analog circuits, including radio frequency (RF) systems, audio equipment, and precision instrumentation.
* Thermal Shutdown and Current Limiting Protection: The device is built with built-in thermal shutdown and current limiting features, which help protect the regulator and downstream components in case of abnormal conditions like excessive heat or overcurrent situations.

## Electrical Specifications:

* Output Voltage: The TLE2426MDG4 is primarily designed to provide a regulated 5V output. The typical output voltage is 5V, with a tolerance of ±1.0% at 25°C, making it ideal for systems that require precise voltage regulation.
* Input Voltage: The regulator can handle an input voltage ranging from 3V to 40V, making it flexible enough for a variety of power sources and applications. This broad input range is especially useful in automotive and industrial applications where the input voltage can fluctuate.
* Output Current (Io): The device supports a maximum output current of 500mA, which is suitable for powering low- to medium-power circuits. While not intended for high-current applications, the TLE2426MDG4 is highly effective in smaller devices and systems.
* Dropout Voltage (Vdo): The typical dropout voltage is 0.3V at full load (500mA). This low dropout voltage allows the device to operate efficiently in low-voltage environments, ensuring that the output voltage remains stable even when the input voltage is close to the regulated value.
* Quiescent Current (Iq): The typical quiescent current is about 1.5mA. This low quiescent current ensures that the device consumes minimal power during operation, which is especially beneficial for battery-powered systems.
* Output Voltage Noise: The output voltage noise is typically 40µVRMS, ensuring stable and clean voltage output, which is crucial for applications sensitive to power fluctuations and noise, such as RF or audio systems.
* Temperature Stability: The device has a typical temperature coefficient of ±0.1%/°C for the output voltage. This ensures that the regulator maintains high accuracy and stability even with changes in ambient temperature, making it ideal for temperature-sensitive applications.

## Protection Features:

* Thermal Shutdown: The TLE2426MDG4 includes an internal thermal shutdown feature that automatically disables the output when the chip’s junction temperature exceeds a safe threshold (typically 150°C). This protection feature prevents thermal damage to the device and ensures reliability in high-temperature environments.
* Current Limiting: The device incorporates an internal current-limiting circuit to prevent excessive current from flowing through the device and protect against short circuits or heavy load conditions. This feature helps protect both the regulator and the powered system.
* Reverse Voltage Protection: While the TLE2426MDG4 is not explicitly designed for reverse voltage protection, it typically offers some level of reverse polarity tolerance, ensuring that the device won’t be damaged if the input polarity is reversed, though reverse voltage application is not recommended.

## Thermal and Environmental Specifications:

* Operating Temperature Range: The device can operate across a temperature range of -40°C to 125°C, making it suitable for both consumer and industrial applications. This wide temperature range allows the regulator to function in various environments, from harsh industrial settings to consumer devices.
* Storage Temperature Range: The storage temperature range is -65°C to 150°C, ensuring that the device can be safely stored or transported under extreme conditions without damage.
* Thermal Resistance: The junction-to-ambient thermal resistance (θJA) for the TLE2426MDG4 is typically 65°C/W, depending on the PCB layout and external cooling. This value is important for determining how much heat will build up in the package and how much external heat dissipation is needed for proper functioning.
* Package Type: The TLE2426MDG4 comes in a SMT (Surface Mount Technology) package with a DGG suffix (SOT-23-5 package), making it suitable for automated manufacturing and easy integration into compact designs. This package type also provides a relatively low thermal resistance for better heat dissipation.

## Applications:

The TLE2426MDG4 is designed for a wide variety of applications requiring precise and efficient voltage regulation. Some typical applications include:

* Automotive Systems: Due to its wide input voltage range (3V to 40V), the TLE2426MDG4 is ideal for use in automotive electronics, where input voltages can fluctuate due to battery or alternator voltage variations. It can be used in infotainment systems, instrument clusters, and engine control units (ECUs).
* Industrial Electronics: In industrial applications, where equipment is often exposed to wide temperature variations, the TLE2426MDG4 provides stable output voltage, which is essential for sensors, actuators, and other industrial control systems.
* Consumer Electronics: The TLE2426MDG4 is often used in portable devices, audio equipment, wireless communications systems, and other consumer electronics that require a clean and stable 5V supply.
* Power Management Systems: It can be used in battery-powered devices where low dropout and low quiescent current are critical for preserving battery life.
* Precision Analog Circuits: The low output noise and precise voltage regulation make this device perfect for applications involving analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision electronics.

## Advantages:

* Low Dropout Voltage: The TLE2426MDG4 features a low dropout voltage, making it highly efficient and ideal for use in low-voltage environments where the input voltage is only slightly above the output voltage.
* Precision and Stability: With its ±1.0% output voltage tolerance and low output noise, the regulator ensures a high level of precision and stability in demanding applications.
* Built-in Protection Features: The thermal shutdown and current-limiting features provide essential protection for the device and the downstream circuitry, enhancing the overall reliability of the system.
* Compact Size: The SOT-23-5 package offers a small footprint, making it suitable for compact systems with limited board space.
* Wide Temperature Range: The device can operate across a broad temperature range, making it suitable for a variety of environments, from consumer electronics to industrial equipment.

## Conclusion:

The Texas Instruments TLE2426MDG4 is a versatile, high-performance low-dropout regulator designed to provide precise, stable 5V output in a variety of applications. Its wide input voltage range, low dropout voltage, and integrated protection features make it a robust solution for automotive, industrial, and consumer electronics applications. The TLE2426MDG4 offers exceptional reliability, efficient power conversion, and low noise performance, making it an excellent choice for precision power management systems.
TLE2426MDG4 Compare Parts
  • TLE2426MDG4 vs TLE2426QDRG4Q1
  • TLE2426MDG4 vs TLE2426MJGB
  • TLE2426MDG4 vs TLE2426MDREP
  • TLE2426MDG4 vs TLE2426MD
  • TLE2426MDG4 vs TLE2426IPG4
  • TLE2426MDG4 vs TLE2426IP
  • TLE2426MDG4 vs TLE2426ILPR
  • TLE2426MDG4 vs TLE2426ILP
  • TLE2426MDG4 vs TLE2426IDRG4
  • TLE2426MDG4 vs TLE2426IDR
  • TLE2426MDG4 vs TLE2426IDG4
  • TLE2426MDG4 vs TLE2426ID
  • TLE2426MDG4 vs TLE2426CPS
  • TLE2426MDG4 vs TLE2426CP
  • TLE2426MDG4 vs TLE2426CLPR
  • TLE2426MDG4 vs TLE2426CLPE3
  • TLE2426MDG4 vs TLE2426CLP
  • TLE2426MDG4 vs TLE2426CDRG4
  • TLE2426MDG4 vs TLE2426CDR
  • TLE2426MDG4 vs TLE2426CDG4
  • TLE2426MDG4 vs TLE2426CD
  • TLE2426MDG4 vs TLE2425MJGB
  • TLE2426MDG4 vs TLE2425MDRG4
  • TLE2426MDG4 vs TLE2425MDR
  • TLE2426MDG4 vs TLE2425MD
  • TLE2426MDG4 vs TLE2425ILP
  • TLE2426MDG4 vs TLE2425IDRG4
  • TLE2426MDG4 vs TLE2425IDR
  • TLE2426MDG4 vs TLE2425IDG4
  • TLE2426MDG4 vs TLE2425ID
  • TLE2426MDG4 vs TLE2425CPSR
  • TLE2426MDG4 vs TLE2425CPS
  • TLE2426MDG4 vs TLE2425CLP
  • TLE2426MDG4 vs TLE2425CDR
  • TLE2426MDG4 vs TLE2425CD
  • TLE2426MDG4 vs TLE2426IPE4
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.